Kenwood USA Corporation Analog Oscilloscope CS5370

Description
The CS5370 is a 100 MHz analog oscilloscope from Kenwood. Measure voltage or current signals over time in an electronic ciruit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 100 MHz Rise time: 3.5 ns Number of Channels: 3 channels Min. Vertical Sensitivity: 5 mV/div Maximum Vertical Sensitivity: 5 V/div Vertical(or Deflection Factor) Accuracy: 2 % Input Coupling: AC,DC Input Impedance: 1 MOhm Maximum Input Voltage: 400 V(DC+p) The Kenwood CS-5370 is a 100 MHz, 3-channel Oscilloscope developed with concepts of high function design, high accuracy and easy operation. The panel layout never diminishes the intuitive and highspeed response provide fatigue free operation even after long-hours of use. The CS-5370 incorporating readout function offers you parameter measurement and auto setup functions enabling to measure AC voltage (Vp-p), DC voltage, frequency and period.
Datasheet
Description
The CS5370 is a 100 MHz analog oscilloscope from Kenwood. Measure voltage or current signals over time in an electronic ciruit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 100 MHz Rise time: 3.5 ns Number of Channels: 3 channels Min. Vertical Sensitivity: 5 mV/div Maximum Vertical Sensitivity: 5 V/div Vertical(or Deflection Factor) Accuracy: 2 % Input Coupling: AC,DC Input Impedance: 1 MOhm Maximum Input Voltage: 400 V(DC+p) The Kenwood CS-5370 is a 100 MHz, 3-channel Oscilloscope developed with concepts of high function design, high accuracy and easy operation. The panel layout never diminishes the intuitive and highspeed response provide fatigue free operation even after long-hours of use. The CS-5370 incorporating readout function offers you parameter measurement and auto setup functions enabling to measure AC voltage (Vp-p), DC voltage, frequency and period.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog Oscilloscope - CS5370 - ValueTronics International, Inc.
Elgin, IL, USA
Analog Oscilloscope
CS5370
Analog Oscilloscope CS5370
The CS5370 is a 100 MHz analog oscilloscope from Kenwood. Measure voltage or current signals over time in an electronic ciruit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 100 MHz Rise time: 3.5 ns Number of Channels: 3 channels Min. Vertical Sensitivity: 5 mV/div Maximum Vertical Sensitivity: 5 V/div Vertical(or Deflection Factor) Accuracy: 2 % Input Coupling: AC,DC Input Impedance: 1 MOhm Maximum Input Voltage: 400 V(DC+p) The Kenwood CS-5370 is a 100 MHz, 3-channel Oscilloscope developed with concepts of high function design, high accuracy and easy operation. The panel layout never diminishes the intuitive and highspeed response provide fatigue free operation even after long-hours of use. The CS-5370 incorporating readout function offers you parameter measurement and auto setup functions enabling to measure AC voltage (Vp-p), DC voltage, frequency and period.

The CS5370 is a 100 MHz analog oscilloscope from Kenwood. Measure voltage or current signals over time in an electronic ciruit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design.

Additional Features:

  • Bandwidth: 100 MHz
  • Rise time: 3.5 ns
  • Number of Channels: 3 channels
  • Min. Vertical Sensitivity: 5 mV/div
  • Maximum Vertical Sensitivity: 5 V/div
  • Vertical(or Deflection Factor) Accuracy: 2 %
  • Input Coupling: AC,DC
  • Input Impedance: 1 MOhm
  • Maximum Input Voltage: 400 V(DC+p)

The Kenwood CS-5370 is a 100 MHz, 3-channel Oscilloscope developed with concepts of high function design, high accuracy and easy operation. The panel layout never diminishes the intuitive and highspeed response provide fatigue free operation even after long-hours of use.

The CS-5370 incorporating readout function offers you parameter measurement and auto setup functions enabling to measure AC voltage (Vp-p), DC voltage, frequency and period.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Oscilloscopes
Product Number CS5370
Product Name Analog Oscilloscope
Bandwidth 100 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Super Phosphor Oscilloscopes - SDS2204X Plus - Siglent Technologies NA, Inc.
Specs
Bandwidth 200 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; Ethernet; BNC
View Details
Oscilloscopes - 2005554 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
View Details
Measuring Equipment / Oscilloscope - oscillograph-mdo5004-28043 - TPS Elektronik GmbH
Specs
Bandwidth 500 MHz
Number of Input Channels 4 (# channels)
View Details