Kenwood USA Corporation Oscillator AG-203A

Description
The AG-203A is an oscillator from Kenwood. An electronic oscillator is a circuit that converts direct current to an alternating current signal. Oscillators generate a periodic electronic signal, often in the form of sine or square waves. Engineers use oscillators on a variety of electronic devices. Additional Features: Frequency range: 10 Hz-1 MHz Extremely high stability against variation of power source voltage Output Attenuator = 0dB, -10dB, -20dB, -30dB, -40dB, -50dB 6 Range attenuator and a level adjuster Attenuator Provides accuracy of +_1.0 dB at 600 load High Output Design: More Than 7V RMS at no load and more than 3.5V RMS at 600 Synchronizing input level
Description
The AG-203A is an oscillator from Kenwood. An electronic oscillator is a circuit that converts direct current to an alternating current signal. Oscillators generate a periodic electronic signal, often in the form of sine or square waves. Engineers use oscillators on a variety of electronic devices. Additional Features: Frequency range: 10 Hz-1 MHz Extremely high stability against variation of power source voltage Output Attenuator = 0dB, -10dB, -20dB, -30dB, -40dB, -50dB 6 Range attenuator and a level adjuster Attenuator Provides accuracy of +_1.0 dB at 600 load High Output Design: More Than 7V RMS at no load and more than 3.5V RMS at 600 Synchronizing input level

Suppliers

Company
Product
Description
Supplier Links
Oscillator AG-203A
The AG-203A is an oscillator from Kenwood. An electronic oscillator is a circuit that converts direct current to an alternating current signal. Oscillators generate a periodic electronic signal, often in the form of sine or square waves. Engineers use oscillators on a variety of electronic devices. Additional Features: Frequency range: 10 Hz-1 MHz Extremely high stability against variation of power source voltage Output Attenuator = 0dB, -10dB, -20dB, -30dB, -40dB, -50dB 6 Range attenuator and a level adjuster Attenuator Provides accuracy of +_1.0 dB at 600 load High Output Design: More Than 7V RMS at no load and more than 3.5V RMS at 600 Synchronizing input level

The AG-203A is an oscillator from Kenwood. An electronic oscillator is a circuit that converts direct current to an alternating current signal. Oscillators generate a periodic electronic signal, often in the form of sine or square waves. Engineers use oscillators on a variety of electronic devices.

Additional Features:

  • Frequency range: 10 Hz-1 MHz
  • Extremely high stability against variation of power source voltage
  • Output Attenuator = 0dB, -10dB, -20dB, -30dB, -40dB, -50dB
  • 6 Range attenuator and a level adjuster
  • Attenuator Provides accuracy of +_1.0 dB at 600 load
  • High Output Design: More Than 7V RMS at no load and more than 3.5V RMS at 600
  • Synchronizing input level
Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Oscillators
Product Number AG-203A
Product Name Oscillator
Unlock Full Specs
to access all available technical data

Similar Products

Programmable Oscillators - 510ABB-AAAG - Acme Chip Technology Co., Limited
Specs
Oscillator Type XO; XO (Standard)
Package / Form Factor Surface Mount; Surface Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
kTB Low Phase Noise (PDRO) - PDRO57L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 44000 MHz
View Details
4 Pin Oscillator S3 - S33305T-48.000-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; S3
Frequency 48 MHz
Frequency Stability 50 ppm
View Details