Single channel 1pA 1.66V/us 3MHz Rail-to-rail input, rail-to-rail output 3.5mV SOT-23-5 Operational Amplifier ROHS
Single 1pA 3MHz 3.5mV SOT-23-5 Operational Amplifier ROHS
| ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | |
|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers |
| Product Number | GS8621-TR | GS8621-TR |
| Product Name | Amplifier and Comparator Chips | Operational Amplifier/Comparator >> Operational Amplifier |
| Standards and Certifications | RoHS | |
| Standards | RoHS | |
| Supply Voltage (VS) | 2.1 to 5.5 volts | |
| Source Current (IS) | 0.3500 milliamps | |
| VOS | 3.5 millivolts |