100pA Dual 11MHz 100uV SOP-8 Operational Amplifier ROHS
Dual 100pA 23V/us 11MHz Rail-to-rail input, rail-to-rail output 100uV SOP-8 Operational Amplifier ROHS
| LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Operational Amplifiers | Amplifier and Comparator Chips |
| Product Number | GS2262-SR | GS2262-SR |
| Product Name | Operational Amplifier/Comparator >> Operational Amplifier | Amplifier and Comparator Chips |
| Standards | RoHS | |
| Supply Voltage (VS) | 3.3 to 36 volts | |
| Source Current (IS) | 2.7 milliamps | |
| VOS | 0.1000 millivolts | |
| IBIAS | 1.00E-4 µA |