Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
SAFETY MATS
JUSTRITE SAFETY GROUP
150S0023CH -- ENTRANCE MATS
Justrite Safety Group
Entrance Mats
150S0023CH
Description
Aqua-Trap® 60cm x 90cm Charcoal
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
Aqua-Trap® 60cm x 90cm Charcoal
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
Entrance Mats
246381
Entrance Mats
246381
Aqua-Trap® 60cm x 90cm Charcoal
Aqua-Trap® 60cm x 90cm Charcoal
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Safety Mats
Product Number
246381
Product Name
Entrance Mats
Length
35.43 inch (900 mm)
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Cutting Mats
7757813
Specs
Length
26.3 inch (668 mm)
Width
20.28 inch (515 mm)
View Details
Allen-Bradley / Rockwell Automation
Safety Mats Guardmaster
440F-M0922CYNN
Specs
Length
0.0 inch (0.0 mm)
Width
0.0 inch (0.0 mm)
View Details
Schmersal Inc.
Safety Pressure Mats
SMS4
Specs
Switch Configuration
Normally Closed (NC)
Safety Category Type
Type 3
Safety Mat Surface Features
Non-skid Surface; Chemical/Moisture Resistant
View Details
Cleaner's Supply, Inc.
Anti-Fatigue Mat Premium
FTG2
View Details