Justrite Mfg. Co., LLC Justrite 45 gal Blue Hazardous Material Storage Cabinet - 43 in Width - 65 in Height - Floor Standing - 697841-10159 SC29884B

Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This product has a 43 in width x 65 in height. The Justrite hazardous material storage cabinet comes in blue and meets FM Approved, NFPA 30, OSHA standards. Features a 45 gal storage capacity. This item comes with the following: High Visibility Steel Barrier Bar Across Both Doors.
Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This product has a 43 in width x 65 in height. The Justrite hazardous material storage cabinet comes in blue and meets FM Approved, NFPA 30, OSHA standards. Features a 45 gal storage capacity. This item comes with the following: High Visibility Steel Barrier Bar Across Both Doors.

Suppliers

Company
Product
Description
Supplier Links
Justrite 45 gal Blue Hazardous Material Storage Cabinet - 43 in Width - 65 in Height - Floor Standing - 697841-10159 - 697841-10159 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Justrite 45 gal Blue Hazardous Material Storage Cabinet - 43 in Width - 65 in Height - Floor Standing - 697841-10159
697841-10159
Justrite 45 gal Blue Hazardous Material Storage Cabinet - 43 in Width - 65 in Height - Floor Standing - 697841-10159 697841-10159
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This product has a 43 in width x 65 in height. The Justrite hazardous material storage cabinet comes in blue and meets FM Approved, NFPA 30, OSHA standards. Features a 45 gal storage capacity. This item comes with the following: High Visibility Steel Barrier Bar Across Both Doors.

R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This product has a 43 in width x 65 in height. The Justrite hazardous material storage cabinet comes in blue and meets FM Approved, NFPA 30, OSHA standards. Features a 45 gal storage capacity. This item comes with the following: High Visibility Steel Barrier Bar Across Both Doors.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Cabinets and Casework
Product Number 697841-10159
Product Name Justrite 45 gal Blue Hazardous Material Storage Cabinet - 43 in Width - 65 in Height - Floor Standing - 697841-10159
Use Industrial
Unlock Full Specs
to access all available technical data

Similar Products

EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details
PIG® Flammable Safety Cabinet - CAB720 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
Features Fire Proof
View Details
Tool Bags - 179782 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Tool Cabinet
Height 13.00 inch (330 mm)
Width 8.00 inch (203 mm)
View Details
SSC 4500 Sterile Storage Cabinet -  - Air Innovations LLC
Specs
Use Commercial; Industrial
Type ISO Class 5 Cleanliness
Features Portable
View Details