Justrite Mfg. Co., LLC Justrite 30 gal Yellow Hazardous Material Storage Cabinet - 43 in Width - 44 in Height - 697841-09638 NX25300

Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This product has a 43 in width x 44 in height. The Justrite hazardous material storage cabinet comes in yellow and meets FM Approved, NFPA 30, OSHA, ULC standards. Features a 30 gal storage capacity.
Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This product has a 43 in width x 44 in height. The Justrite hazardous material storage cabinet comes in yellow and meets FM Approved, NFPA 30, OSHA, ULC standards. Features a 30 gal storage capacity.

Suppliers

Company
Product
Description
Supplier Links
Justrite 30 gal Yellow Hazardous Material Storage Cabinet - 43 in Width - 44 in Height - 697841-09638 - 697841-09638 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Justrite 30 gal Yellow Hazardous Material Storage Cabinet - 43 in Width - 44 in Height - 697841-09638
697841-09638
Justrite 30 gal Yellow Hazardous Material Storage Cabinet - 43 in Width - 44 in Height - 697841-09638 697841-09638
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This product has a 43 in width x 44 in height. The Justrite hazardous material storage cabinet comes in yellow and meets FM Approved, NFPA 30, OSHA, ULC standards. Features a 30 gal storage capacity.

R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This product has a 43 in width x 44 in height. The Justrite hazardous material storage cabinet comes in yellow and meets FM Approved, NFPA 30, OSHA, ULC standards. Features a 30 gal storage capacity.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Cabinets and Casework
Product Number 697841-09638
Product Name Justrite 30 gal Yellow Hazardous Material Storage Cabinet - 43 in Width - 44 in Height - 697841-09638
Use Industrial
Unlock Full Specs
to access all available technical data

Similar Products

EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details
Lead Lined Cabinets and Furniture -  - MarShield
Specs
Use Industrial
Type Safety Cabinet
Features Heavy Duty
View Details
PIG® Vertical Drum Flammable Safety Cabinet with Rollers - CAB746 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
Features Fire Proof
View Details
Tool Boxes - 1253049 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Tool Cabinet
Height 20.87 inch (530 mm)
Width 7.09 inch (180 mm)
View Details