Justrite Mfg. Co., LLC Justrite Yellow Steel 14 gal Safety Can - 20 1/4 in Height - 16 1/16 in Overall Diameter - 697841-00248 9501

Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This product has a 20 1/4 in height. The Justrite safety can is made of steel, comes in yellow and meets FM Approved, OSHA, TüV, UL standards. Many of the products in our Safety Store have diameters that are important to your buying decision. This part comes with a 16 1/16 in overall diameter. This product comes with the following: Foot Operated Cover.
Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This product has a 20 1/4 in height. The Justrite safety can is made of steel, comes in yellow and meets FM Approved, OSHA, TüV, UL standards. Many of the products in our Safety Store have diameters that are important to your buying decision. This part comes with a 16 1/16 in overall diameter. This product comes with the following: Foot Operated Cover.

Suppliers

Company
Product
Description
Supplier Links
Justrite Yellow Steel 14 gal Safety Can - 20 1/4 in Height - 16 1/16 in Overall Diameter - 697841-00248 - 697841-00248 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Justrite Yellow Steel 14 gal Safety Can - 20 1/4 in Height - 16 1/16 in Overall Diameter - 697841-00248
697841-00248
Justrite Yellow Steel 14 gal Safety Can - 20 1/4 in Height - 16 1/16 in Overall Diameter - 697841-00248 697841-00248
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This product has a 20 1/4 in height. The Justrite safety can is made of steel, comes in yellow and meets FM Approved, OSHA, TüV, UL standards. Many of the products in our Safety Store have diameters that are important to your buying decision. This part comes with a 16 1/16 in overall diameter. This product comes with the following: Foot Operated Cover.

R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This product has a 20 1/4 in height. The Justrite safety can is made of steel, comes in yellow and meets FM Approved, OSHA, TÜV, UL standards. Many of the products in our Safety Store have diameters that are important to your buying decision. This part comes with a 16 1/16 in overall diameter. This product comes with the following: Foot Operated Cover.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Containers
Product Number 697841-00248
Product Name Justrite Yellow Steel 14 gal Safety Can - 20 1/4 in Height - 16 1/16 in Overall Diameter - 697841-00248
Material Steel; Steel
Unlock Full Specs
to access all available technical data

Similar Products

EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details
Hinged Containers - CVC-2.00-3 1/4-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 3.12 inch (79.25 mm)
Width 1.9 inch (48.36 mm)
View Details
55-Gallon Open-Head UN Rated Steel Drum with Bungs - DRM1973 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 55 gallons (208 liters)
View Details