Justrite Mfg. Co., LLC Justrite Red Steel 14 gal Safety Can - 20 1/4 in Height - 16 1/16 in Overall Diameter - 09500 9500

Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This item has a 20 1/4 in height. The Justrite safety can is made of steel, comes in red and meets FM Approved, OSHA, TüV, UL standards. Many of the products in our Safety Store have diameters that are important to your buying decision. This item comes with a 16 1/16 in overall diameter. This part comes with the following: Foot Operated Cover.
Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This item has a 20 1/4 in height. The Justrite safety can is made of steel, comes in red and meets FM Approved, OSHA, TüV, UL standards. Many of the products in our Safety Store have diameters that are important to your buying decision. This item comes with a 16 1/16 in overall diameter. This part comes with the following: Foot Operated Cover.

Suppliers

Company
Product
Description
Supplier Links
Justrite Red Steel 14 gal Safety Can - 20 1/4 in Height - 16 1/16 in Overall Diameter - 09500 - 09500 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Justrite Red Steel 14 gal Safety Can - 20 1/4 in Height - 16 1/16 in Overall Diameter - 09500
09500
Justrite Red Steel 14 gal Safety Can - 20 1/4 in Height - 16 1/16 in Overall Diameter - 09500 09500
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This item has a 20 1/4 in height. The Justrite safety can is made of steel, comes in red and meets FM Approved, OSHA, TüV, UL standards. Many of the products in our Safety Store have diameters that are important to your buying decision. This item comes with a 16 1/16 in overall diameter. This part comes with the following: Foot Operated Cover.

R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This item has a 20 1/4 in height. The Justrite safety can is made of steel, comes in red and meets FM Approved, OSHA, TÜV, UL standards. Many of the products in our Safety Store have diameters that are important to your buying decision. This item comes with a 16 1/16 in overall diameter. This part comes with the following: Foot Operated Cover.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Containers
Product Number 09500
Product Name Justrite Red Steel 14 gal Safety Can - 20 1/4 in Height - 16 1/16 in Overall Diameter - 09500
Material Steel; Steel
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Case - Plastic-Cases - Isotech, Inc.
Specs
Material Plastic
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Protective Bag, 50.8-76.2 Diameter Lenses, 10 Quantity - LAB-27 - Newport MKS
Specs
Container Type Bag
Material White Hydroentangled Polyester
View Details