Justrite Mfg. Co., LLC Justrite Soundgard Red Steel 0.45 gal Safety Can - 6 1/2 in Height - 4 5/8 in Overall Diameter - 697841-13072 9410

Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This part has a 6 1/2 in height. The Justrite Soundgard safety can is made of steel, comes in red and meets FM Approved, OSHA standards. Many of the products in our Safety Store have diameters that are important to your buying decision. This part comes with a 4 5/8 in overall diameter.
Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This part has a 6 1/2 in height. The Justrite Soundgard safety can is made of steel, comes in red and meets FM Approved, OSHA standards. Many of the products in our Safety Store have diameters that are important to your buying decision. This part comes with a 4 5/8 in overall diameter.

Suppliers

Company
Product
Description
Supplier Links
Justrite Soundgard Red Steel 0.45 gal Safety Can - 6 1/2 in Height - 4 5/8 in Overall Diameter - 697841-13072 - 697841-13072 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Justrite Soundgard Red Steel 0.45 gal Safety Can - 6 1/2 in Height - 4 5/8 in Overall Diameter - 697841-13072
697841-13072
Justrite Soundgard Red Steel 0.45 gal Safety Can - 6 1/2 in Height - 4 5/8 in Overall Diameter - 697841-13072 697841-13072
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This part has a 6 1/2 in height. The Justrite Soundgard safety can is made of steel, comes in red and meets FM Approved, OSHA standards. Many of the products in our Safety Store have diameters that are important to your buying decision. This part comes with a 4 5/8 in overall diameter.

R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This part has a 6 1/2 in height. The Justrite Soundgard safety can is made of steel, comes in red and meets FM Approved, OSHA standards. Many of the products in our Safety Store have diameters that are important to your buying decision. This part comes with a 4 5/8 in overall diameter.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Containers
Product Number 697841-13072
Product Name Justrite Soundgard Red Steel 0.45 gal Safety Can - 6 1/2 in Height - 4 5/8 in Overall Diameter - 697841-13072
Material Steel; Steel
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Case - Plastic-Cases - Isotech, Inc.
Specs
Material Plastic
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Protective Bag, 6.35-12.7 Diameter Lenses, 10 Quantity - LAB-25 - Newport MKS
Specs
Container Type Bag
Material White Hydroentangled Polyester
View Details