Justrite Mfg. Co., LLC Justrite Red Steel 2 gal Safety Can - 9 1/8 in Height - 9 5/8 in Overall Diameter - 697841-04898 9200

Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This SKU has a 9 1/8 in height. The Justrite safety can is made of steel, comes in red and meets FM Approved, OSHA standards. Many of the products in our Safety Store have diameters that are important to your buying decision. This part comes with a 9 5/8 in overall diameter.
Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This SKU has a 9 1/8 in height. The Justrite safety can is made of steel, comes in red and meets FM Approved, OSHA standards. Many of the products in our Safety Store have diameters that are important to your buying decision. This part comes with a 9 5/8 in overall diameter.

Suppliers

Company
Product
Description
Supplier Links
Justrite Red Steel 2 gal Safety Can - 9 1/8 in Height - 9 5/8 in Overall Diameter - 697841-04898 - 697841-04898 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Justrite Red Steel 2 gal Safety Can - 9 1/8 in Height - 9 5/8 in Overall Diameter - 697841-04898
697841-04898
Justrite Red Steel 2 gal Safety Can - 9 1/8 in Height - 9 5/8 in Overall Diameter - 697841-04898 697841-04898
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This SKU has a 9 1/8 in height. The Justrite safety can is made of steel, comes in red and meets FM Approved, OSHA standards. Many of the products in our Safety Store have diameters that are important to your buying decision. This part comes with a 9 5/8 in overall diameter.

R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This SKU has a 9 1/8 in height. The Justrite safety can is made of steel, comes in red and meets FM Approved, OSHA standards. Many of the products in our Safety Store have diameters that are important to your buying decision. This part comes with a 9 5/8 in overall diameter.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Containers
Product Number 697841-04898
Product Name Justrite Red Steel 2 gal Safety Can - 9 1/8 in Height - 9 5/8 in Overall Diameter - 697841-04898
Material Steel; Steel
Unlock Full Specs
to access all available technical data

Similar Products

Boxes for Carbide Inserts - 3-45/64X2-29/64X17/32 (93.7X62.0X13.5 MM) 1 CELL INSERT BOX - IB01/C1 - MOCAP LLC
Specs
Container Type Box
Height 0.7835 inch (19.9 mm)
Length 3.82 inch (97 mm)
View Details
Plastic Case - Plastic-Cases - Isotech, Inc.
Specs
Material Plastic
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details