Justrite Mfg. Co., LLC Justrite Sure-Grip EX 55 gal White Hazardous Material Storage Cabinet - 34 in Width - 65 in Height - 697841-11900 8962653

Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This product has a 34 in width x 65 in height. The Justrite Sure-Grip EX hazardous material storage cabinet comes in white and meets FM Approved standards. Features a 55 gal storage capacity. This SKU comes with the following: Warning Label.
Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This product has a 34 in width x 65 in height. The Justrite Sure-Grip EX hazardous material storage cabinet comes in white and meets FM Approved standards. Features a 55 gal storage capacity. This SKU comes with the following: Warning Label.

Suppliers

Company
Product
Description
Supplier Links
Justrite Sure-Grip EX 55 gal White Hazardous Material Storage Cabinet - 34 in Width - 65 in Height - 697841-11900 - 697841-11900 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Justrite Sure-Grip EX 55 gal White Hazardous Material Storage Cabinet - 34 in Width - 65 in Height - 697841-11900
697841-11900
Justrite Sure-Grip EX 55 gal White Hazardous Material Storage Cabinet - 34 in Width - 65 in Height - 697841-11900 697841-11900
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This product has a 34 in width x 65 in height. The Justrite Sure-Grip EX hazardous material storage cabinet comes in white and meets FM Approved standards. Features a 55 gal storage capacity. This SKU comes with the following: Warning Label.

R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This product has a 34 in width x 65 in height. The Justrite Sure-Grip EX hazardous material storage cabinet comes in white and meets FM Approved standards. Features a 55 gal storage capacity. This SKU comes with the following: Warning Label.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Cabinets and Casework
Product Number 697841-11900
Product Name Justrite Sure-Grip EX 55 gal White Hazardous Material Storage Cabinet - 34 in Width - 65 in Height - 697841-11900
Use Industrial
Unlock Full Specs
to access all available technical data

Similar Products

EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details
PIG® Flammable Safety Cabinet - CAB720 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
Features Fire Proof
View Details
Tool Bags - 179766 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Tool Cabinet
Material Nylon
Height 19.50 inch (495 mm)
View Details
SSC 4500 Sterile Storage Cabinet -  - Air Innovations LLC
Specs
Use Commercial; Industrial
Type ISO Class 5 Cleanliness
Features Portable
View Details