Justrite Mfg. Co., LLC Justrite Sure-Grip EX 55 gal White Hazardous Material Storage Cabinet - 34 in Width - 65 in Height - Floor Standing - 697841-11463 896225

Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This SKU has a 34 in width x 65 in height. The Justrite Sure-Grip EX hazardous material storage cabinet comes in white and meets FM Approved, NFPA 1, NFPA 30, OSHA standards. Features a 55 gal storage capacity. This item comes with the following: Drum Support.
Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This SKU has a 34 in width x 65 in height. The Justrite Sure-Grip EX hazardous material storage cabinet comes in white and meets FM Approved, NFPA 1, NFPA 30, OSHA standards. Features a 55 gal storage capacity. This item comes with the following: Drum Support.

Suppliers

Company
Product
Description
Supplier Links
Justrite Sure-Grip EX 55 gal White Hazardous Material Storage Cabinet - 34 in Width - 65 in Height - Floor Standing - 697841-11463 - 697841-11463 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Justrite Sure-Grip EX 55 gal White Hazardous Material Storage Cabinet - 34 in Width - 65 in Height - Floor Standing - 697841-11463
697841-11463
Justrite Sure-Grip EX 55 gal White Hazardous Material Storage Cabinet - 34 in Width - 65 in Height - Floor Standing - 697841-11463 697841-11463
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This SKU has a 34 in width x 65 in height. The Justrite Sure-Grip EX hazardous material storage cabinet comes in white and meets FM Approved, NFPA 1, NFPA 30, OSHA standards. Features a 55 gal storage capacity. This item comes with the following: Drum Support.

R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This SKU has a 34 in width x 65 in height. The Justrite Sure-Grip EX hazardous material storage cabinet comes in white and meets FM Approved, NFPA 1, NFPA 30, OSHA standards. Features a 55 gal storage capacity. This item comes with the following: Drum Support.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Cabinets and Casework
Product Number 697841-11463
Product Name Justrite Sure-Grip EX 55 gal White Hazardous Material Storage Cabinet - 34 in Width - 65 in Height - Floor Standing - 697841-11463
Use Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Lead Lined Cabinets and Furniture -  - MarShield
Specs
Use Industrial
Type Safety Cabinet
Features Heavy Duty
View Details
Unvented Base Cabinets -  - AirClean Systems
Specs
Use Industrial
Type Shelving Cabinet
Material Polypropylene (PP)
View Details
SSC 4500 Sterile Storage Cabinet -  - Air Innovations LLC
Specs
Use Commercial; Industrial
Type ISO Class 5 Cleanliness
Features Portable
View Details
ESD Cabinets - 1212705 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Bin Cabinet
Height 15.35 inch (390 mm)
Width 9.84 inch (250 mm)
View Details