Justrite Mfg. Co., LLC Justrite Sure-Grip EX 55 gal Red Hazardous Material Storage Cabinet - 34 in Width - 65 in Height - Floor Standing - 697841-11460 896221

Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This part has a 34 in width x 65 in height. The Justrite Sure-Grip EX hazardous material storage cabinet comes in red and meets FM Approved, NFPA 1, NFPA 30, OSHA standards. Features a 55 gal storage capacity. This SKU comes with the following: Drum Support.
Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This part has a 34 in width x 65 in height. The Justrite Sure-Grip EX hazardous material storage cabinet comes in red and meets FM Approved, NFPA 1, NFPA 30, OSHA standards. Features a 55 gal storage capacity. This SKU comes with the following: Drum Support.

Suppliers

Company
Product
Description
Supplier Links
Justrite Sure-Grip EX 55 gal Red Hazardous Material Storage Cabinet - 34 in Width - 65 in Height - Floor Standing - 697841-11460 - 697841-11460 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Justrite Sure-Grip EX 55 gal Red Hazardous Material Storage Cabinet - 34 in Width - 65 in Height - Floor Standing - 697841-11460
697841-11460
Justrite Sure-Grip EX 55 gal Red Hazardous Material Storage Cabinet - 34 in Width - 65 in Height - Floor Standing - 697841-11460 697841-11460
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This part has a 34 in width x 65 in height. The Justrite Sure-Grip EX hazardous material storage cabinet comes in red and meets FM Approved, NFPA 1, NFPA 30, OSHA standards. Features a 55 gal storage capacity. This SKU comes with the following: Drum Support.

R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This part has a 34 in width x 65 in height. The Justrite Sure-Grip EX hazardous material storage cabinet comes in red and meets FM Approved, NFPA 1, NFPA 30, OSHA standards. Features a 55 gal storage capacity. This SKU comes with the following: Drum Support.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Cabinets and Casework
Product Number 697841-11460
Product Name Justrite Sure-Grip EX 55 gal Red Hazardous Material Storage Cabinet - 34 in Width - 65 in Height - Floor Standing - 697841-11460
Use Industrial
Unlock Full Specs
to access all available technical data

Similar Products

EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details
Lead Lined Cabinets and Furniture -  - MarShield
Specs
Use Industrial
Type Safety Cabinet
Features Heavy Duty
View Details
Server Cabinets - 1863291 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Bin Cabinet
Material Steel
Height 49.80 inch (1265 mm)
View Details
TEE Probe Storage Cabinet - ACTE03 - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Application Laboratory
View Details