Justrite Mfg. Co., LLC Justrite Sure-Grip EX 55 gal Gray Hazardous Material Storage Cabinet - 34 in Width - 65 in Height - Floor Standing - 697841-11456 896203

Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This SKU has a 34 in width x 65 in height. The Justrite Sure-Grip EX hazardous material storage cabinet comes in gray and meets FM Approved, NFPA 30, OSHA standards. Features a 55 gal storage capacity. This part comes with the following: Drum Support.
Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This SKU has a 34 in width x 65 in height. The Justrite Sure-Grip EX hazardous material storage cabinet comes in gray and meets FM Approved, NFPA 30, OSHA standards. Features a 55 gal storage capacity. This part comes with the following: Drum Support.

Suppliers

Company
Product
Description
Supplier Links
Justrite Sure-Grip EX 55 gal Gray Hazardous Material Storage Cabinet - 34 in Width - 65 in Height - Floor Standing - 697841-11456 - 697841-11456 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Justrite Sure-Grip EX 55 gal Gray Hazardous Material Storage Cabinet - 34 in Width - 65 in Height - Floor Standing - 697841-11456
697841-11456
Justrite Sure-Grip EX 55 gal Gray Hazardous Material Storage Cabinet - 34 in Width - 65 in Height - Floor Standing - 697841-11456 697841-11456
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This SKU has a 34 in width x 65 in height. The Justrite Sure-Grip EX hazardous material storage cabinet comes in gray and meets FM Approved, NFPA 30, OSHA standards. Features a 55 gal storage capacity. This part comes with the following: Drum Support.

R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This SKU has a 34 in width x 65 in height. The Justrite Sure-Grip EX hazardous material storage cabinet comes in gray and meets FM Approved, NFPA 30, OSHA standards. Features a 55 gal storage capacity. This part comes with the following: Drum Support.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Cabinets and Casework
Product Number 697841-11456
Product Name Justrite Sure-Grip EX 55 gal Gray Hazardous Material Storage Cabinet - 34 in Width - 65 in Height - Floor Standing - 697841-11456
Use Industrial
Unlock Full Specs
to access all available technical data

Similar Products

SSC 4500 Sterile Storage Cabinet -  - Air Innovations LLC
Specs
Use Commercial; Industrial
Type ISO Class 5 Cleanliness
Features Portable
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details
Evidence Drying Cabinet - DrySafe™ ACEVD96AS - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Application Laboratory
View Details
Service advisor desk - RP-DDJ3800060S - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Material Steel
Height 48.00 inch (1219 mm)
View Details