Justrite Mfg. Co., LLC Justrite Chemcor 60 gal Blue Hazardous Material Storage Cabinet - 34 in Width - 65 in Height - 697841-11438 8960222

Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This SKU has a 34 in width x 65 in height. The Justrite Chemcor hazardous material storage cabinet comes in blue and meets FM Approved, NFPA 1, NFPA 30, OSHA standards. Features a 60 gal storage capacity. This item comes with the following: (2) x Label.
Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This SKU has a 34 in width x 65 in height. The Justrite Chemcor hazardous material storage cabinet comes in blue and meets FM Approved, NFPA 1, NFPA 30, OSHA standards. Features a 60 gal storage capacity. This item comes with the following: (2) x Label.

Suppliers

Company
Product
Description
Supplier Links
Justrite Chemcor 60 gal Blue Hazardous Material Storage Cabinet - 34 in Width - 65 in Height - 697841-11438 - 697841-11438 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Justrite Chemcor 60 gal Blue Hazardous Material Storage Cabinet - 34 in Width - 65 in Height - 697841-11438
697841-11438
Justrite Chemcor 60 gal Blue Hazardous Material Storage Cabinet - 34 in Width - 65 in Height - 697841-11438 697841-11438
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This SKU has a 34 in width x 65 in height. The Justrite Chemcor hazardous material storage cabinet comes in blue and meets FM Approved, NFPA 1, NFPA 30, OSHA standards. Features a 60 gal storage capacity. This item comes with the following: (2) x Label.

R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This SKU has a 34 in width x 65 in height. The Justrite Chemcor hazardous material storage cabinet comes in blue and meets FM Approved, NFPA 1, NFPA 30, OSHA standards. Features a 60 gal storage capacity. This item comes with the following: (2) x Label.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Cabinets and Casework
Product Number 697841-11438
Product Name Justrite Chemcor 60 gal Blue Hazardous Material Storage Cabinet - 34 in Width - 65 in Height - 697841-11438
Use Industrial
Unlock Full Specs
to access all available technical data

Similar Products

SSC 4500 Sterile Storage Cabinet -  - Air Innovations LLC
Specs
Use Commercial; Industrial
Type ISO Class 5 Cleanliness
Features Portable
View Details
TEE Probe Storage Cabinet - ACTE03 - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Application Laboratory
View Details
Storage Cabinets - 1357312 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Bin Cabinet
Material Steel; Steel
Height 78.74 inch (2000 mm)
View Details
Lead Lined Cabinets and Furniture -  - MarShield
Specs
Use Industrial
Type Safety Cabinet
Features Heavy Duty
View Details