Justrite Mfg. Co., LLC Justrite Sure-Grip EX 60 gal Blue Hazardous Material Storage Cabinet - 34 in Width - 65 in Height - 697841-11422 896002

Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This item has a 34 in width x 65 in height. The Justrite Sure-Grip EX hazardous material storage cabinet comes in blue and meets FM Approved, NFPA 30, OSHA standards. Features a 60 gal storage capacity.
Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This item has a 34 in width x 65 in height. The Justrite Sure-Grip EX hazardous material storage cabinet comes in blue and meets FM Approved, NFPA 30, OSHA standards. Features a 60 gal storage capacity.

Suppliers

Company
Product
Description
Supplier Links
Justrite Sure-Grip EX 60 gal Blue Hazardous Material Storage Cabinet - 34 in Width - 65 in Height - 697841-11422 - 697841-11422 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Justrite Sure-Grip EX 60 gal Blue Hazardous Material Storage Cabinet - 34 in Width - 65 in Height - 697841-11422
697841-11422
Justrite Sure-Grip EX 60 gal Blue Hazardous Material Storage Cabinet - 34 in Width - 65 in Height - 697841-11422 697841-11422
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This item has a 34 in width x 65 in height. The Justrite Sure-Grip EX hazardous material storage cabinet comes in blue and meets FM Approved, NFPA 30, OSHA standards. Features a 60 gal storage capacity.

R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This item has a 34 in width x 65 in height. The Justrite Sure-Grip EX hazardous material storage cabinet comes in blue and meets FM Approved, NFPA 30, OSHA standards. Features a 60 gal storage capacity.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Cabinets and Casework
Product Number 697841-11422
Product Name Justrite Sure-Grip EX 60 gal Blue Hazardous Material Storage Cabinet - 34 in Width - 65 in Height - 697841-11422
Use Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Lead Lined Cabinets and Furniture -  - MarShield
Specs
Use Industrial
Type Safety Cabinet
Features Heavy Duty
View Details
TEE Probe Storage Cabinet - ACTE06 - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Application Laboratory
View Details
SSC 4500 Sterile Storage Cabinet -  - Air Innovations LLC
Specs
Use Commercial; Industrial
Type ISO Class 5 Cleanliness
Features Portable
View Details
Tool Bags - 1340426 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Tool Cabinet
Material Polyester
Height 11.42 inch (290 mm)
View Details