Justrite Mfg. Co., LLC Justrite 45 gal White Hazardous Material Storage Cabinet - 43 in Width - 65 in Height - 697841-11392 8945253

Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This SKU has a 43 in width x 65 in height. The Justrite hazardous material storage cabinet comes in white and meets FM Approved, NFPA 1, NFPA 30, OSHA standards. Features a 45 gal storage capacity. This part comes with the following: Warning Label.
Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This SKU has a 43 in width x 65 in height. The Justrite hazardous material storage cabinet comes in white and meets FM Approved, NFPA 1, NFPA 30, OSHA standards. Features a 45 gal storage capacity. This part comes with the following: Warning Label.

Suppliers

Company
Product
Description
Supplier Links
Justrite 45 gal White Hazardous Material Storage Cabinet - 43 in Width - 65 in Height - 697841-11392 - 697841-11392 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Justrite 45 gal White Hazardous Material Storage Cabinet - 43 in Width - 65 in Height - 697841-11392
697841-11392
Justrite 45 gal White Hazardous Material Storage Cabinet - 43 in Width - 65 in Height - 697841-11392 697841-11392
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This SKU has a 43 in width x 65 in height. The Justrite hazardous material storage cabinet comes in white and meets FM Approved, NFPA 1, NFPA 30, OSHA standards. Features a 45 gal storage capacity. This part comes with the following: Warning Label.

R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This SKU has a 43 in width x 65 in height. The Justrite hazardous material storage cabinet comes in white and meets FM Approved, NFPA 1, NFPA 30, OSHA standards. Features a 45 gal storage capacity. This part comes with the following: Warning Label.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Cabinets and Casework
Product Number 697841-11392
Product Name Justrite 45 gal White Hazardous Material Storage Cabinet - 43 in Width - 65 in Height - 697841-11392
Use Industrial
Unlock Full Specs
to access all available technical data

Similar Products

EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details
Lead Lined Cabinets and Furniture -  - MarShield
Specs
Use Industrial
Type Safety Cabinet
Features Heavy Duty
View Details
Tool Boxes - 2148943 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Tool Cabinet
Material Plastic
Height 25.00 inch (635 mm)
View Details
Evidence Drying Cabinet - DrySafe™ ACEVD30A - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Application Laboratory
View Details