Justrite Mfg. Co., LLC Justrite Sure-Grip EX 45 gal Blue Hazardous Material Storage Cabinet - 43 in Width - 65 in Height - 697841-11372 894502

Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This part has a 43 in width x 65 in height. The Justrite Sure-Grip EX hazardous material storage cabinet comes in blue and meets FM Approved, NFPA 30, OSHA standards. Features a 45 gal storage capacity.
Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This part has a 43 in width x 65 in height. The Justrite Sure-Grip EX hazardous material storage cabinet comes in blue and meets FM Approved, NFPA 30, OSHA standards. Features a 45 gal storage capacity.

Suppliers

Company
Product
Description
Supplier Links
Justrite Sure-Grip EX 45 gal Blue Hazardous Material Storage Cabinet - 43 in Width - 65 in Height - 697841-11372 - 697841-11372 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Justrite Sure-Grip EX 45 gal Blue Hazardous Material Storage Cabinet - 43 in Width - 65 in Height - 697841-11372
697841-11372
Justrite Sure-Grip EX 45 gal Blue Hazardous Material Storage Cabinet - 43 in Width - 65 in Height - 697841-11372 697841-11372
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This part has a 43 in width x 65 in height. The Justrite Sure-Grip EX hazardous material storage cabinet comes in blue and meets FM Approved, NFPA 30, OSHA standards. Features a 45 gal storage capacity.

R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This part has a 43 in width x 65 in height. The Justrite Sure-Grip EX hazardous material storage cabinet comes in blue and meets FM Approved, NFPA 30, OSHA standards. Features a 45 gal storage capacity.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Cabinets and Casework
Product Number 697841-11372
Product Name Justrite Sure-Grip EX 45 gal Blue Hazardous Material Storage Cabinet - 43 in Width - 65 in Height - 697841-11372
Use Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Tool Boxes - 1253049 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Tool Cabinet
Height 20.87 inch (530 mm)
Width 7.09 inch (180 mm)
View Details
SSC 4500 Sterile Storage Cabinet -  - Air Innovations LLC
Specs
Use Commercial; Industrial
Type ISO Class 5 Cleanliness
Features Portable
View Details
Evidence Drying Cabinet - DrySafe™ ACEVD60A - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Application Laboratory
View Details
Lead Lined Cabinets and Furniture -  - MarShield
Specs
Use Industrial
Type Safety Cabinet
Features Heavy Duty
View Details