Justrite Mfg. Co., LLC Justrite Sure-Grip EX 40 gal Yellow Hazardous Material Storage Cabinet - 43 in Width - 44 in Height - 697841-11337 893010

Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This item has a 43 in width x 44 in height. The Justrite Sure-Grip EX hazardous material storage cabinet comes in yellow and meets FM Approved, NFPA 30, OSHA standards. Features a 40 gal storage capacity. This SKU comes with the following: (2) x Key.
Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This item has a 43 in width x 44 in height. The Justrite Sure-Grip EX hazardous material storage cabinet comes in yellow and meets FM Approved, NFPA 30, OSHA standards. Features a 40 gal storage capacity. This SKU comes with the following: (2) x Key.

Suppliers

Company
Product
Description
Supplier Links
Justrite Sure-Grip EX 40 gal Yellow Hazardous Material Storage Cabinet - 43 in Width - 44 in Height - 697841-11337 - 697841-11337 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Justrite Sure-Grip EX 40 gal Yellow Hazardous Material Storage Cabinet - 43 in Width - 44 in Height - 697841-11337
697841-11337
Justrite Sure-Grip EX 40 gal Yellow Hazardous Material Storage Cabinet - 43 in Width - 44 in Height - 697841-11337 697841-11337
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This item has a 43 in width x 44 in height. The Justrite Sure-Grip EX hazardous material storage cabinet comes in yellow and meets FM Approved, NFPA 30, OSHA standards. Features a 40 gal storage capacity. This SKU comes with the following: (2) x Key.

R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This item has a 43 in width x 44 in height. The Justrite Sure-Grip EX hazardous material storage cabinet comes in yellow and meets FM Approved, NFPA 30, OSHA standards. Features a 40 gal storage capacity. This SKU comes with the following: (2) x Key.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Cabinets and Casework
Product Number 697841-11337
Product Name Justrite Sure-Grip EX 40 gal Yellow Hazardous Material Storage Cabinet - 43 in Width - 44 in Height - 697841-11337
Use Industrial
Unlock Full Specs
to access all available technical data

Similar Products

SSC 4500 Sterile Storage Cabinet -  - Air Innovations LLC
Specs
Use Commercial; Industrial
Type ISO Class 5 Cleanliness
Features Portable
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details
Filtered Cyanoacrylate Fuming Chamber - CyanoSafe™ CAS30T - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Height 82.00 inch (2083 mm)
View Details
Stationary drawer cabinets - R5ADG-4401 - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Type Drawer Cabinet
Features Heavy Duty
View Details