Justrite Mfg. Co., LLC Justrite Sure-Grip EX 22 gal Gray Hazardous Material Storage Cabinet - 35 in Width - 35 in Height - Under Counter - 697841-11315 892303

Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This product has a 35 in width x 35 in height. The Justrite Sure-Grip EX hazardous material storage cabinet comes in gray and meets FM Approved, NFPA 30, OSHA standards. Features a 22 gal storage capacity. This SKU comes with the following: (2) x Vent with Flash Arrester.
Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This product has a 35 in width x 35 in height. The Justrite Sure-Grip EX hazardous material storage cabinet comes in gray and meets FM Approved, NFPA 30, OSHA standards. Features a 22 gal storage capacity. This SKU comes with the following: (2) x Vent with Flash Arrester.

Suppliers

Company
Product
Description
Supplier Links
Justrite Sure-Grip EX 22 gal Gray Hazardous Material Storage Cabinet - 35 in Width - 35 in Height - Under Counter - 697841-11315 - 697841-11315 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Justrite Sure-Grip EX 22 gal Gray Hazardous Material Storage Cabinet - 35 in Width - 35 in Height - Under Counter - 697841-11315
697841-11315
Justrite Sure-Grip EX 22 gal Gray Hazardous Material Storage Cabinet - 35 in Width - 35 in Height - Under Counter - 697841-11315 697841-11315
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This product has a 35 in width x 35 in height. The Justrite Sure-Grip EX hazardous material storage cabinet comes in gray and meets FM Approved, NFPA 30, OSHA standards. Features a 22 gal storage capacity. This SKU comes with the following: (2) x Vent with Flash Arrester.

R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This product has a 35 in width x 35 in height. The Justrite Sure-Grip EX hazardous material storage cabinet comes in gray and meets FM Approved, NFPA 30, OSHA standards. Features a 22 gal storage capacity. This SKU comes with the following: (2) x Vent with Flash Arrester.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Cabinets and Casework
Product Number 697841-11315
Product Name Justrite Sure-Grip EX 22 gal Gray Hazardous Material Storage Cabinet - 35 in Width - 35 in Height - Under Counter - 697841-11315
Use Industrial
Unlock Full Specs
to access all available technical data

Similar Products

SSC 4500 Sterile Storage Cabinet -  - Air Innovations LLC
Specs
Use Commercial; Industrial
Type ISO Class 5 Cleanliness
Features Portable
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details
Ultrasound Storage Cabinet - CleanShield™ ACVR06 - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Height 88.00 inch (2235 mm)
View Details
Stationary toolboxes - GT-5AJG30012S - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Material Stainless Steel
Height 34.00 inch (864 mm)
View Details