Justrite Mfg. Co., LLC Justrite Sure-Grip EX 17 gal White Hazardous Material Storage Cabinet - 43 in Width - 24 in Height - 697841-11287 891725

Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This part has a 43 in width x 24 in height. The Justrite Sure-Grip EX hazardous material storage cabinet comes in white and meets FM Approved, NFPA 1, NFPA 30, OSHA standards. Features a 17 gal storage capacity.
Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This part has a 43 in width x 24 in height. The Justrite Sure-Grip EX hazardous material storage cabinet comes in white and meets FM Approved, NFPA 1, NFPA 30, OSHA standards. Features a 17 gal storage capacity.

Suppliers

Company
Product
Description
Supplier Links
Justrite Sure-Grip EX 17 gal White Hazardous Material Storage Cabinet - 43 in Width - 24 in Height - 697841-11287 - 697841-11287 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Justrite Sure-Grip EX 17 gal White Hazardous Material Storage Cabinet - 43 in Width - 24 in Height - 697841-11287
697841-11287
Justrite Sure-Grip EX 17 gal White Hazardous Material Storage Cabinet - 43 in Width - 24 in Height - 697841-11287 697841-11287
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This part has a 43 in width x 24 in height. The Justrite Sure-Grip EX hazardous material storage cabinet comes in white and meets FM Approved, NFPA 1, NFPA 30, OSHA standards. Features a 17 gal storage capacity.

R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This part has a 43 in width x 24 in height. The Justrite Sure-Grip EX hazardous material storage cabinet comes in white and meets FM Approved, NFPA 1, NFPA 30, OSHA standards. Features a 17 gal storage capacity.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Cabinets and Casework
Product Number 697841-11287
Product Name Justrite Sure-Grip EX 17 gal White Hazardous Material Storage Cabinet - 43 in Width - 24 in Height - 697841-11287
Use Industrial
Unlock Full Specs
to access all available technical data

Similar Products

EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details
Lead Lined Cabinets and Furniture -  - MarShield
Specs
Use Industrial
Type Safety Cabinet
Features Heavy Duty
View Details
Tool Bags - 179782 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Tool Cabinet
Height 13.00 inch (330 mm)
Width 8.00 inch (203 mm)
View Details
Evidence Drying Cabinet - DrySafe™ ACEVD36A - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Application Laboratory
View Details