Justrite Mfg. Co., LLC Justrite Chemcor 17 gal Blue Hazardous Material Storage Cabinet - 43 in Width - 24 in Height - 697841-11277 8917022

Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This product has a 43 in width x 24 in height. The Justrite Chemcor hazardous material storage cabinet comes in blue and meets FM Approved, NFPA 30, OSHA standards. Features a 17 gal storage capacity. This item comes with the following: (2) x Label.
Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This product has a 43 in width x 24 in height. The Justrite Chemcor hazardous material storage cabinet comes in blue and meets FM Approved, NFPA 30, OSHA standards. Features a 17 gal storage capacity. This item comes with the following: (2) x Label.

Suppliers

Company
Product
Description
Supplier Links
Justrite Chemcor 17 gal Blue Hazardous Material Storage Cabinet - 43 in Width - 24 in Height - 697841-11277 - 697841-11277 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Justrite Chemcor 17 gal Blue Hazardous Material Storage Cabinet - 43 in Width - 24 in Height - 697841-11277
697841-11277
Justrite Chemcor 17 gal Blue Hazardous Material Storage Cabinet - 43 in Width - 24 in Height - 697841-11277 697841-11277
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This product has a 43 in width x 24 in height. The Justrite Chemcor hazardous material storage cabinet comes in blue and meets FM Approved, NFPA 30, OSHA standards. Features a 17 gal storage capacity. This item comes with the following: (2) x Label.

R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This product has a 43 in width x 24 in height. The Justrite Chemcor hazardous material storage cabinet comes in blue and meets FM Approved, NFPA 30, OSHA standards. Features a 17 gal storage capacity. This item comes with the following: (2) x Label.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Cabinets and Casework
Product Number 697841-11277
Product Name Justrite Chemcor 17 gal Blue Hazardous Material Storage Cabinet - 43 in Width - 24 in Height - 697841-11277
Use Industrial
Unlock Full Specs
to access all available technical data

Similar Products

EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details
PIG® Flammable Safety Cabinet - CAB714 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
Features Fire Proof
View Details
Drawer Storage - 1271508 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Drawer Cabinet
Material Steel; Steel
Height 23.62 inch (600 mm)
View Details
SSC 4500 Sterile Storage Cabinet -  - Air Innovations LLC
Specs
Use Commercial; Industrial
Type ISO Class 5 Cleanliness
Features Portable
View Details