Justrite Mfg. Co., LLC Justrite Sure-Grip EX 12 gal Gray Hazardous Material Storage Cabinet - 23 1/4 in Width - 35 in Height - Bench Top - 697841-11239 891223

Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This SKU has a 23 1/4 in width x 35 in height. The Justrite Sure-Grip EX hazardous material storage cabinet comes in gray and meets FM Approved, NFPA 1, NFPA 30, OSHA standards. Features a 12 gal storage capacity.
Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This SKU has a 23 1/4 in width x 35 in height. The Justrite Sure-Grip EX hazardous material storage cabinet comes in gray and meets FM Approved, NFPA 1, NFPA 30, OSHA standards. Features a 12 gal storage capacity.

Suppliers

Company
Product
Description
Supplier Links
Justrite Sure-Grip EX 12 gal Gray Hazardous Material Storage Cabinet - 23 1/4 in Width - 35 in Height - Bench Top - 697841-11239 - 697841-11239 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Justrite Sure-Grip EX 12 gal Gray Hazardous Material Storage Cabinet - 23 1/4 in Width - 35 in Height - Bench Top - 697841-11239
697841-11239
Justrite Sure-Grip EX 12 gal Gray Hazardous Material Storage Cabinet - 23 1/4 in Width - 35 in Height - Bench Top - 697841-11239 697841-11239
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This SKU has a 23 1/4 in width x 35 in height. The Justrite Sure-Grip EX hazardous material storage cabinet comes in gray and meets FM Approved, NFPA 1, NFPA 30, OSHA standards. Features a 12 gal storage capacity.

R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This SKU has a 23 1/4 in width x 35 in height. The Justrite Sure-Grip EX hazardous material storage cabinet comes in gray and meets FM Approved, NFPA 1, NFPA 30, OSHA standards. Features a 12 gal storage capacity.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Cabinets and Casework
Product Number 697841-11239
Product Name Justrite Sure-Grip EX 12 gal Gray Hazardous Material Storage Cabinet - 23 1/4 in Width - 35 in Height - Bench Top - 697841-11239
Use Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Tool Bags - 179789 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Tool Cabinet
Height 5.00 inch (127 mm)
Width 9.00 inch (229 mm)
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details
PIG® Flammable Safety Cabinet - CAB714 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
Features Fire Proof
View Details
Evidence Drying Cabinet - DrySafe™ ACEVD60A - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Application Laboratory
View Details