Justrite Mfg. Co., LLC Justrite Chemcor 31 gal Silver Hazardous Material Storage Cabinet - 48 in Width - 35 3/4 in Height - 697841-13099 8849242

Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This part has a 48 in width x 35 3/4 in height. The Justrite Chemcor hazardous material storage cabinet comes in silver and meets FM Approved, NFPA 1, NFPA 30, OSHA standards. Features a 31 gal storage capacity. This SKU comes with the following: (2) x Label.
Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This part has a 48 in width x 35 3/4 in height. The Justrite Chemcor hazardous material storage cabinet comes in silver and meets FM Approved, NFPA 1, NFPA 30, OSHA standards. Features a 31 gal storage capacity. This SKU comes with the following: (2) x Label.

Suppliers

Company
Product
Description
Supplier Links
Justrite Chemcor 31 gal Silver Hazardous Material Storage Cabinet - 48 in Width - 35 3/4 in Height - 697841-13099 - 697841-13099 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Justrite Chemcor 31 gal Silver Hazardous Material Storage Cabinet - 48 in Width - 35 3/4 in Height - 697841-13099
697841-13099
Justrite Chemcor 31 gal Silver Hazardous Material Storage Cabinet - 48 in Width - 35 3/4 in Height - 697841-13099 697841-13099
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This part has a 48 in width x 35 3/4 in height. The Justrite Chemcor hazardous material storage cabinet comes in silver and meets FM Approved, NFPA 1, NFPA 30, OSHA standards. Features a 31 gal storage capacity. This SKU comes with the following: (2) x Label.

R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This part has a 48 in width x 35 3/4 in height. The Justrite Chemcor hazardous material storage cabinet comes in silver and meets FM Approved, NFPA 1, NFPA 30, OSHA standards. Features a 31 gal storage capacity. This SKU comes with the following: (2) x Label.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Cabinets and Casework
Product Number 697841-13099
Product Name Justrite Chemcor 31 gal Silver Hazardous Material Storage Cabinet - 48 in Width - 35 3/4 in Height - 697841-13099
Use Industrial
Unlock Full Specs
to access all available technical data

Similar Products

EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details
Lead Lined Cabinets and Furniture -  - MarShield
Specs
Use Industrial
Type Safety Cabinet
Features Heavy Duty
View Details
Key Cabinets - 219576 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Bin Cabinet
Material Steel; Steel
Height 21.65 inch (550 mm)
View Details
Filtered Cyanoacrylate Fuming Chamber - CyanoSafe™ CAS72T - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Height 82.00 inch (2083 mm)
View Details