Justrite Mfg. Co., LLC Justrite 31 gal Tan Hazardous Material Storage Cabinet - 48 in Width - 35 3/4 in Height - Floor Standing - 697841-12990 884827

Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This product has a 48 in width x 35 3/4 in height. The Justrite hazardous material storage cabinet comes in tan and meets FM Approved, NFPA 1, NFPA 30, OSHA standards. Features a 31 gal storage capacity.
Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This product has a 48 in width x 35 3/4 in height. The Justrite hazardous material storage cabinet comes in tan and meets FM Approved, NFPA 1, NFPA 30, OSHA standards. Features a 31 gal storage capacity.

Suppliers

Company
Product
Description
Supplier Links
Justrite 31 gal Tan Hazardous Material Storage Cabinet - 48 in Width - 35 3/4 in Height - Floor Standing - 697841-12990 - 697841-12990 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Justrite 31 gal Tan Hazardous Material Storage Cabinet - 48 in Width - 35 3/4 in Height - Floor Standing - 697841-12990
697841-12990
Justrite 31 gal Tan Hazardous Material Storage Cabinet - 48 in Width - 35 3/4 in Height - Floor Standing - 697841-12990 697841-12990
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This product has a 48 in width x 35 3/4 in height. The Justrite hazardous material storage cabinet comes in tan and meets FM Approved, NFPA 1, NFPA 30, OSHA standards. Features a 31 gal storage capacity.

R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This product has a 48 in width x 35 3/4 in height. The Justrite hazardous material storage cabinet comes in tan and meets FM Approved, NFPA 1, NFPA 30, OSHA standards. Features a 31 gal storage capacity.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Cabinets and Casework
Product Number 697841-12990
Product Name Justrite 31 gal Tan Hazardous Material Storage Cabinet - 48 in Width - 35 3/4 in Height - Floor Standing - 697841-12990
Use Industrial
Unlock Full Specs
to access all available technical data

Similar Products

SSC 4500 Sterile Storage Cabinet -  - Air Innovations LLC
Specs
Use Commercial; Industrial
Type ISO Class 5 Cleanliness
Features Portable
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details
Filtered Cyanoacrylate Fuming Chamber - CyanoSafe™ CAS60T - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Height 82.00 inch (2083 mm)
View Details
Stacked storage solutions - RL-5HDG34004N - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Type Drawer Cabinet
Material Steel
View Details