Justrite Mfg. Co., LLC Justrite Chemcor 19 gal Blue Hazardous Material Storage Cabinet - 30 in Width - 35 3/4 in Height - 697841-12069 8831022

Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This item has a 30 in width x 35 3/4 in height. The Justrite Chemcor hazardous material storage cabinet comes in blue and meets FM Approved, NFPA 30, OSHA standards. Features a 19 gal storage capacity. This item comes with the following: (2) x Label.
Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This item has a 30 in width x 35 3/4 in height. The Justrite Chemcor hazardous material storage cabinet comes in blue and meets FM Approved, NFPA 30, OSHA standards. Features a 19 gal storage capacity. This item comes with the following: (2) x Label.

Suppliers

Company
Product
Description
Supplier Links
Justrite Chemcor 19 gal Blue Hazardous Material Storage Cabinet - 30 in Width - 35 3/4 in Height - 697841-12069 - 697841-12069 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Justrite Chemcor 19 gal Blue Hazardous Material Storage Cabinet - 30 in Width - 35 3/4 in Height - 697841-12069
697841-12069
Justrite Chemcor 19 gal Blue Hazardous Material Storage Cabinet - 30 in Width - 35 3/4 in Height - 697841-12069 697841-12069
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This item has a 30 in width x 35 3/4 in height. The Justrite Chemcor hazardous material storage cabinet comes in blue and meets FM Approved, NFPA 30, OSHA standards. Features a 19 gal storage capacity. This item comes with the following: (2) x Label.

R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This item has a 30 in width x 35 3/4 in height. The Justrite Chemcor hazardous material storage cabinet comes in blue and meets FM Approved, NFPA 30, OSHA standards. Features a 19 gal storage capacity. This item comes with the following: (2) x Label.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Cabinets and Casework
Product Number 697841-12069
Product Name Justrite Chemcor 19 gal Blue Hazardous Material Storage Cabinet - 30 in Width - 35 3/4 in Height - 697841-12069
Use Industrial
Unlock Full Specs
to access all available technical data

Similar Products

SSC 4500 Sterile Storage Cabinet -  - Air Innovations LLC
Specs
Use Commercial; Industrial
Type ISO Class 5 Cleanliness
Features Portable
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details
Filtered Cyanoacrylate Fuming Chamber - CyanoSafe™ CAS48T - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Height 82.00 inch (2083 mm)
View Details
Door cabinets - R5ACD-3803 - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Type Drawer Cabinet
Features Heavy Duty
View Details