Justrite Mfg. Co., LLC Justrite Chemcor 60 gal Blue Hazardous Material Storage Cabinet - 34 in Width - 65 in Height - 697841-15472 8660282

Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This item has a 34 in width x 65 in height. The Justrite Chemcor hazardous material storage cabinet comes in blue and meets FM Approved, NFPA 1, NFPA 400 standards. Features a 60 gal storage capacity.
Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This item has a 34 in width x 65 in height. The Justrite Chemcor hazardous material storage cabinet comes in blue and meets FM Approved, NFPA 1, NFPA 400 standards. Features a 60 gal storage capacity.

Suppliers

Company
Product
Description
Supplier Links
Justrite Chemcor 60 gal Blue Hazardous Material Storage Cabinet - 34 in Width - 65 in Height - 697841-15472 - 697841-15472 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Justrite Chemcor 60 gal Blue Hazardous Material Storage Cabinet - 34 in Width - 65 in Height - 697841-15472
697841-15472
Justrite Chemcor 60 gal Blue Hazardous Material Storage Cabinet - 34 in Width - 65 in Height - 697841-15472 697841-15472
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This item has a 34 in width x 65 in height. The Justrite Chemcor hazardous material storage cabinet comes in blue and meets FM Approved, NFPA 1, NFPA 400 standards. Features a 60 gal storage capacity.

R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This item has a 34 in width x 65 in height. The Justrite Chemcor hazardous material storage cabinet comes in blue and meets FM Approved, NFPA 1, NFPA 400 standards. Features a 60 gal storage capacity.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Cabinets and Casework
Product Number 697841-15472
Product Name Justrite Chemcor 60 gal Blue Hazardous Material Storage Cabinet - 34 in Width - 65 in Height - 697841-15472
Use Industrial
Unlock Full Specs
to access all available technical data

Similar Products

EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details
Lead Lined Cabinets and Furniture -  - MarShield
Specs
Use Industrial
Type Safety Cabinet
Features Heavy Duty
View Details
Tool Boxes - 2148944 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Tool Cabinet
Material Plastic
Height 13.27 inch (337 mm)
View Details
Filtered Cyanoacrylate Fuming Chamber - CyanoSafe™ CAS72T - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Height 82.00 inch (2083 mm)
View Details