Justrite Mfg. Co., LLC Justrite Chemcor 30 gal Blue Hazardous Material Storage Cabinet - 43 in Width - 44 in Height - 697841-15468 8630282

Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This SKU has a 43 in width x 44 in height. The Justrite Chemcor hazardous material storage cabinet comes in blue and meets FM Approved, NFPA 1, NFPA 400 standards. Features a 30 gal storage capacity.
Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This SKU has a 43 in width x 44 in height. The Justrite Chemcor hazardous material storage cabinet comes in blue and meets FM Approved, NFPA 1, NFPA 400 standards. Features a 30 gal storage capacity.

Suppliers

Company
Product
Description
Supplier Links
Justrite Chemcor 30 gal Blue Hazardous Material Storage Cabinet - 43 in Width - 44 in Height - 697841-15468 - 697841-15468 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Justrite Chemcor 30 gal Blue Hazardous Material Storage Cabinet - 43 in Width - 44 in Height - 697841-15468
697841-15468
Justrite Chemcor 30 gal Blue Hazardous Material Storage Cabinet - 43 in Width - 44 in Height - 697841-15468 697841-15468
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This SKU has a 43 in width x 44 in height. The Justrite Chemcor hazardous material storage cabinet comes in blue and meets FM Approved, NFPA 1, NFPA 400 standards. Features a 30 gal storage capacity.

R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This SKU has a 43 in width x 44 in height. The Justrite Chemcor hazardous material storage cabinet comes in blue and meets FM Approved, NFPA 1, NFPA 400 standards. Features a 30 gal storage capacity.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Cabinets and Casework
Product Number 697841-15468
Product Name Justrite Chemcor 30 gal Blue Hazardous Material Storage Cabinet - 43 in Width - 44 in Height - 697841-15468
Use Industrial
Unlock Full Specs
to access all available technical data

Similar Products

SSC 4500 Sterile Storage Cabinet -  - Air Innovations LLC
Specs
Use Commercial; Industrial
Type ISO Class 5 Cleanliness
Features Portable
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details
Filtered Cyanoacrylate Fuming Chamber - CyanoSafe™ CAS30 - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Height 54.00 inch (1372 mm)
View Details
High-density storage - R5AHE-5817 - Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Type Drawer Cabinet
Features Heavy Duty
View Details