Justrite Mfg. Co., LLC Justrite Chemcor 22 gal Blue Hazardous Material Storage Cabinet - 35 in Width - 35 in Height - 697841-15466 8623282

Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This product has a 35 in width x 35 in height. The Justrite Chemcor hazardous material storage cabinet comes in blue and meets FM Approved, NFPA 1, NFPA 400 standards. Features a 22 gal storage capacity.
Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This product has a 35 in width x 35 in height. The Justrite Chemcor hazardous material storage cabinet comes in blue and meets FM Approved, NFPA 1, NFPA 400 standards. Features a 22 gal storage capacity.

Suppliers

Company
Product
Description
Supplier Links
Justrite Chemcor 22 gal Blue Hazardous Material Storage Cabinet - 35 in Width - 35 in Height - 697841-15466 - 697841-15466 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Justrite Chemcor 22 gal Blue Hazardous Material Storage Cabinet - 35 in Width - 35 in Height - 697841-15466
697841-15466
Justrite Chemcor 22 gal Blue Hazardous Material Storage Cabinet - 35 in Width - 35 in Height - 697841-15466 697841-15466
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This product has a 35 in width x 35 in height. The Justrite Chemcor hazardous material storage cabinet comes in blue and meets FM Approved, NFPA 1, NFPA 400 standards. Features a 22 gal storage capacity.

R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This product has a 35 in width x 35 in height. The Justrite Chemcor hazardous material storage cabinet comes in blue and meets FM Approved, NFPA 1, NFPA 400 standards. Features a 22 gal storage capacity.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Cabinets and Casework
Product Number 697841-15466
Product Name Justrite Chemcor 22 gal Blue Hazardous Material Storage Cabinet - 35 in Width - 35 in Height - 697841-15466
Use Industrial
Unlock Full Specs
to access all available technical data

Similar Products

SSC 4500 Sterile Storage Cabinet -  - Air Innovations LLC
Specs
Use Commercial; Industrial
Type ISO Class 5 Cleanliness
Features Portable
View Details
Evidence Drying Cabinet - DrySafe™ ACEVD36A - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Application Laboratory
View Details
Storage Cabinets - 1271525 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Bin Cabinet
Height 78.74 inch (2000 mm)
Width 41.34 inch (1050 mm)
View Details
Lead Lined Cabinets and Furniture -  - MarShield
Specs
Use Industrial
Type Safety Cabinet
Features Heavy Duty
View Details