Justrite Mfg. Co., LLC Justrite Accuflow Red 5 gal Safety Can - 17 1/2 in Height - 11 3/4 in Overall Diameter - 697841-14084 7350110

Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This item has a 17 1/2 in height. The Justrite Accuflow safety can is packaged 1 per pack, comes in red and meets CARB, D.O.T., FM Approved, HM-181, UN:1A1/Y1.2/100 standards. Many of the products in our Safety Store have diameters that are important to your buying decision. This SKU comes with a 11 3/4 in overall diameter. This part comes with the following: Flame Arrester, Hose, Roll Bars, Self-Closing Lid.
Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This item has a 17 1/2 in height. The Justrite Accuflow safety can is packaged 1 per pack, comes in red and meets CARB, D.O.T., FM Approved, HM-181, UN:1A1/Y1.2/100 standards. Many of the products in our Safety Store have diameters that are important to your buying decision. This SKU comes with a 11 3/4 in overall diameter. This part comes with the following: Flame Arrester, Hose, Roll Bars, Self-Closing Lid.

Suppliers

Company
Product
Description
Supplier Links
Justrite Accuflow Red 5 gal Safety Can - 17 1/2 in Height - 11 3/4 in Overall Diameter - 697841-14084 - 697841-14084 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Justrite Accuflow Red 5 gal Safety Can - 17 1/2 in Height - 11 3/4 in Overall Diameter - 697841-14084
697841-14084
Justrite Accuflow Red 5 gal Safety Can - 17 1/2 in Height - 11 3/4 in Overall Diameter - 697841-14084 697841-14084
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This item has a 17 1/2 in height. The Justrite Accuflow safety can is packaged 1 per pack, comes in red and meets CARB, D.O.T., FM Approved, HM-181, UN:1A1/Y1.2/100 standards. Many of the products in our Safety Store have diameters that are important to your buying decision. This SKU comes with a 11 3/4 in overall diameter. This part comes with the following: Flame Arrester, Hose, Roll Bars, Self-Closing Lid.

R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This item has a 17 1/2 in height. The Justrite Accuflow safety can is packaged 1 per pack, comes in red and meets CARB, D.O.T., FM Approved, HM-181, UN:1A1/Y1.2/100 standards. Many of the products in our Safety Store have diameters that are important to your buying decision. This SKU comes with a 11 3/4 in overall diameter. This part comes with the following: Flame Arrester, Hose, Roll Bars, Self-Closing Lid.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Containers
Product Number 697841-14084
Product Name Justrite Accuflow Red 5 gal Safety Can - 17 1/2 in Height - 11 3/4 in Overall Diameter - 697841-14084
Height 17.5 inch (444 mm)
Unlock Full Specs
to access all available technical data

Similar Products

EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details
Hinged Containers - CVC-1.25-1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 0.5100 inch (12.95 mm)
Width 1.02 inch (25.91 mm)
View Details
Straight-Sided Open-Head UN Rated Poly Drum - DRM1059 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Polyethylene (PE)
Volume Capacity 55 gallons (208 liters)
View Details