Justrite Mfg. Co., LLC Justrite Accuflow Green Steel 5 gal Safety Can - 17 1/2 in Height - 11 3/4 in Overall Diameter - 697841-14078 7250420

Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This item has a 17 1/2 in height. The Justrite Accuflow safety can is made of steel, is packaged 1 per pack, comes in green and meets CARB, FM Approved, NFPA 30, TüV Certified, UL Classified, ULC Listed standards. Many of the products in our Safety Store have diameters that are important to your buying decision. This SKU comes with a 11 3/4 in overall diameter. This item comes with the following: Flame Arrester, Hose.
Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This item has a 17 1/2 in height. The Justrite Accuflow safety can is made of steel, is packaged 1 per pack, comes in green and meets CARB, FM Approved, NFPA 30, TüV Certified, UL Classified, ULC Listed standards. Many of the products in our Safety Store have diameters that are important to your buying decision. This SKU comes with a 11 3/4 in overall diameter. This item comes with the following: Flame Arrester, Hose.

Suppliers

Company
Product
Description
Supplier Links
Justrite Accuflow Green Steel 5 gal Safety Can - 17 1/2 in Height - 11 3/4 in Overall Diameter - 697841-14078 - 697841-14078 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Justrite Accuflow Green Steel 5 gal Safety Can - 17 1/2 in Height - 11 3/4 in Overall Diameter - 697841-14078
697841-14078
Justrite Accuflow Green Steel 5 gal Safety Can - 17 1/2 in Height - 11 3/4 in Overall Diameter - 697841-14078 697841-14078
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This item has a 17 1/2 in height. The Justrite Accuflow safety can is made of steel, is packaged 1 per pack, comes in green and meets CARB, FM Approved, NFPA 30, TüV Certified, UL Classified, ULC Listed standards. Many of the products in our Safety Store have diameters that are important to your buying decision. This SKU comes with a 11 3/4 in overall diameter. This item comes with the following: Flame Arrester, Hose.

R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This item has a 17 1/2 in height. The Justrite Accuflow safety can is made of steel, is packaged 1 per pack, comes in green and meets CARB, FM Approved, NFPA 30, TÜV Certified, UL Classified, ULC Listed standards. Many of the products in our Safety Store have diameters that are important to your buying decision. This SKU comes with a 11 3/4 in overall diameter. This item comes with the following: Flame Arrester, Hose.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Containers
Product Number 697841-14078
Product Name Justrite Accuflow Green Steel 5 gal Safety Can - 17 1/2 in Height - 11 3/4 in Overall Diameter - 697841-14078
Material Steel; Steel
Unlock Full Specs
to access all available technical data

Similar Products

Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Carrying Case, Medium Pressure Lift Bags, 24
Specs
Material Nylon
Width 24 inch (610 mm)
View Details
Laurel Benchtop Laboratory Cases for One or Two 1/8 DIN Instruments -  - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details
Hinged Containers - CVC-1.00-1 1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 1.43 inch (36.32 mm)
Width 0.8400 inch (21.34 mm)
View Details