Justrite Mfg. Co., LLC Justrite Accuflow Blue Steel 5 gal Safety Can - 17 1/2 in Height - 11 3/4 in Overall Diameter - 697841-14077 7250330

Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This part has a 17 1/2 in height. The Justrite Accuflow safety can is made of steel, is packaged 1 per pack, comes in blue and meets CARB, FM Approved, NFPA 30, TüV Certified, UL Classified, ULC Listed standards. Many of the products in our Safety Store have diameters that are important to your buying decision. This product comes with a 11 3/4 in overall diameter. This SKU comes with the following: Flame Arrester, Hose.
Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This part has a 17 1/2 in height. The Justrite Accuflow safety can is made of steel, is packaged 1 per pack, comes in blue and meets CARB, FM Approved, NFPA 30, TüV Certified, UL Classified, ULC Listed standards. Many of the products in our Safety Store have diameters that are important to your buying decision. This product comes with a 11 3/4 in overall diameter. This SKU comes with the following: Flame Arrester, Hose.

Suppliers

Company
Product
Description
Supplier Links
Justrite Accuflow Blue Steel 5 gal Safety Can - 17 1/2 in Height - 11 3/4 in Overall Diameter - 697841-14077 - 697841-14077 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Justrite Accuflow Blue Steel 5 gal Safety Can - 17 1/2 in Height - 11 3/4 in Overall Diameter - 697841-14077
697841-14077
Justrite Accuflow Blue Steel 5 gal Safety Can - 17 1/2 in Height - 11 3/4 in Overall Diameter - 697841-14077 697841-14077
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This part has a 17 1/2 in height. The Justrite Accuflow safety can is made of steel, is packaged 1 per pack, comes in blue and meets CARB, FM Approved, NFPA 30, TüV Certified, UL Classified, ULC Listed standards. Many of the products in our Safety Store have diameters that are important to your buying decision. This product comes with a 11 3/4 in overall diameter. This SKU comes with the following: Flame Arrester, Hose.

R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This part has a 17 1/2 in height. The Justrite Accuflow safety can is made of steel, is packaged 1 per pack, comes in blue and meets CARB, FM Approved, NFPA 30, TÜV Certified, UL Classified, ULC Listed standards. Many of the products in our Safety Store have diameters that are important to your buying decision. This product comes with a 11 3/4 in overall diameter. This SKU comes with the following: Flame Arrester, Hose.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Containers
Product Number 697841-14077
Product Name Justrite Accuflow Blue Steel 5 gal Safety Can - 17 1/2 in Height - 11 3/4 in Overall Diameter - 697841-14077
Material Steel; Steel
Unlock Full Specs
to access all available technical data

Similar Products

Storage Containers/Vial Pigs -  - MarShield
Specs
Container Type Vial; Box
Material Steel; Lead Lined/Filled
View Details
Hinged Containers - CVC-2.00-3 1/4-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 3.12 inch (79.25 mm)
Width 1.9 inch (48.36 mm)
View Details
Ellsworth STACCUPS Mixing Cup Clear 17 oz - EAMXCUP17 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Carrying Case, Medium Pressure Lift Bags, 48
Specs
Material Nylon
Width 48 inch (1219 mm)
View Details