Justrite Mfg. Co., LLC Justrite Accuflow Yellow Steel 5 gal Safety Can - 17 1/2 in Height - 11 3/4 in Overall Diameter - 697841-14072 7250220

Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This product has a 17 1/2 in height. The Justrite Accuflow safety can is made of steel, is packaged 1 per pack, comes in yellow and meets CARB, FM Approved, NFPA 30, TüV Certified, UL Classified, ULC Listed standards. Many of the products in our Safety Store have diameters that are important to your buying decision. This item comes with a 11 3/4 in overall diameter. This item comes with the following: Flame Arrester, Hose.
Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This product has a 17 1/2 in height. The Justrite Accuflow safety can is made of steel, is packaged 1 per pack, comes in yellow and meets CARB, FM Approved, NFPA 30, TüV Certified, UL Classified, ULC Listed standards. Many of the products in our Safety Store have diameters that are important to your buying decision. This item comes with a 11 3/4 in overall diameter. This item comes with the following: Flame Arrester, Hose.

Suppliers

Company
Product
Description
Supplier Links
Justrite Accuflow Yellow Steel 5 gal Safety Can - 17 1/2 in Height - 11 3/4 in Overall Diameter - 697841-14072 - 697841-14072 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Justrite Accuflow Yellow Steel 5 gal Safety Can - 17 1/2 in Height - 11 3/4 in Overall Diameter - 697841-14072
697841-14072
Justrite Accuflow Yellow Steel 5 gal Safety Can - 17 1/2 in Height - 11 3/4 in Overall Diameter - 697841-14072 697841-14072
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This product has a 17 1/2 in height. The Justrite Accuflow safety can is made of steel, is packaged 1 per pack, comes in yellow and meets CARB, FM Approved, NFPA 30, TüV Certified, UL Classified, ULC Listed standards. Many of the products in our Safety Store have diameters that are important to your buying decision. This item comes with a 11 3/4 in overall diameter. This item comes with the following: Flame Arrester, Hose.

R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This product has a 17 1/2 in height. The Justrite Accuflow safety can is made of steel, is packaged 1 per pack, comes in yellow and meets CARB, FM Approved, NFPA 30, TÜV Certified, UL Classified, ULC Listed standards. Many of the products in our Safety Store have diameters that are important to your buying decision. This item comes with a 11 3/4 in overall diameter. This item comes with the following: Flame Arrester, Hose.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Containers
Product Number 697841-14072
Product Name Justrite Accuflow Yellow Steel 5 gal Safety Can - 17 1/2 in Height - 11 3/4 in Overall Diameter - 697841-14072
Material Steel; Steel
Unlock Full Specs
to access all available technical data

Similar Products

Compartment Boxes - 1246591 - RS Components, Ltd.
RS Components, Ltd.
Specs
Container Type Box
Material Plastic; Polypropylene (PP); Polypropylene
Height 2.36 inch (60 mm)
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details
55-Gallon Open-Head UN Rated Steel Drum - DRM1844 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 55 gallons (208 liters)
View Details
Carrying Case, Medium Pressure Lift Bags, 24
Specs
Material Nylon
Width 24 inch (610 mm)
View Details