Justrite Mfg. Co., LLC Justrite Yellow Steel 2.5 gal Safety Can - 11 1/2 in Height - 11 3/4 in Overall Diameter - 697841-14061 7225240

Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This SKU has a 11 1/2 in height. The Justrite safety can is made of steel, is packaged 1 per pack, comes in yellow and meets FM Approved standards. Many of the products in our Safety Store have diameters that are important to your buying decision. This product comes with a 11 3/4 in overall diameter. This item comes with the following: Bottom Faucet 08540, Flame Arrester.
Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This SKU has a 11 1/2 in height. The Justrite safety can is made of steel, is packaged 1 per pack, comes in yellow and meets FM Approved standards. Many of the products in our Safety Store have diameters that are important to your buying decision. This product comes with a 11 3/4 in overall diameter. This item comes with the following: Bottom Faucet 08540, Flame Arrester.

Suppliers

Company
Product
Description
Supplier Links
Justrite Yellow Steel 2.5 gal Safety Can - 11 1/2 in Height - 11 3/4 in Overall Diameter - 697841-14061 - 697841-14061 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Justrite Yellow Steel 2.5 gal Safety Can - 11 1/2 in Height - 11 3/4 in Overall Diameter - 697841-14061
697841-14061
Justrite Yellow Steel 2.5 gal Safety Can - 11 1/2 in Height - 11 3/4 in Overall Diameter - 697841-14061 697841-14061
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This SKU has a 11 1/2 in height. The Justrite safety can is made of steel, is packaged 1 per pack, comes in yellow and meets FM Approved standards. Many of the products in our Safety Store have diameters that are important to your buying decision. This product comes with a 11 3/4 in overall diameter. This item comes with the following: Bottom Faucet 08540, Flame Arrester.

R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This SKU has a 11 1/2 in height. The Justrite safety can is made of steel, is packaged 1 per pack, comes in yellow and meets FM Approved standards. Many of the products in our Safety Store have diameters that are important to your buying decision. This product comes with a 11 3/4 in overall diameter. This item comes with the following: Bottom Faucet 08540, Flame Arrester.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Containers
Product Number 697841-14061
Product Name Justrite Yellow Steel 2.5 gal Safety Can - 11 1/2 in Height - 11 3/4 in Overall Diameter - 697841-14061
Material Steel; Steel
Unlock Full Specs
to access all available technical data

Similar Products

Tight-Head UN Rated Poly Drum - DRM1136 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Polyethylene (PE)
Volume Capacity 55 gallons (208 liters)
View Details
Hinged Containers - CVC-2.00-1-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 0.8500 inch (21.59 mm)
Width 1.85 inch (46.99 mm)
View Details
ATA Cases -  - Royal Case Company, Inc.
Royal Case Company, Inc.
View Details
Digital Panel Meter Benchtop Laboratory Cases - CASE1 - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details