Justrite Mfg. Co., LLC Justrite Accuflow Green Steel 2 gal Safety Can - 13 1/4 in Height - 9 1/2 in Overall Diameter - 697841-14050 7220420

Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This product has a 13 1/4 in height. The Justrite Accuflow safety can is made of steel, is packaged 1 per pack, comes in green and meets CARB, FM Approved, NFPA 30, TüV Certified, UL Classified, ULC Listed standards. Many of the products in our Safety Store have diameters that are important to your buying decision. This product comes with a 9 1/2 in overall diameter. This part comes with the following: Flame Arrester, Hose.
Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This product has a 13 1/4 in height. The Justrite Accuflow safety can is made of steel, is packaged 1 per pack, comes in green and meets CARB, FM Approved, NFPA 30, TüV Certified, UL Classified, ULC Listed standards. Many of the products in our Safety Store have diameters that are important to your buying decision. This product comes with a 9 1/2 in overall diameter. This part comes with the following: Flame Arrester, Hose.

Suppliers

Company
Product
Description
Supplier Links
Justrite Accuflow Green Steel 2 gal Safety Can - 13 1/4 in Height - 9 1/2 in Overall Diameter - 697841-14050 - 697841-14050 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Justrite Accuflow Green Steel 2 gal Safety Can - 13 1/4 in Height - 9 1/2 in Overall Diameter - 697841-14050
697841-14050
Justrite Accuflow Green Steel 2 gal Safety Can - 13 1/4 in Height - 9 1/2 in Overall Diameter - 697841-14050 697841-14050
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This product has a 13 1/4 in height. The Justrite Accuflow safety can is made of steel, is packaged 1 per pack, comes in green and meets CARB, FM Approved, NFPA 30, TüV Certified, UL Classified, ULC Listed standards. Many of the products in our Safety Store have diameters that are important to your buying decision. This product comes with a 9 1/2 in overall diameter. This part comes with the following: Flame Arrester, Hose.

R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This product has a 13 1/4 in height. The Justrite Accuflow safety can is made of steel, is packaged 1 per pack, comes in green and meets CARB, FM Approved, NFPA 30, TÜV Certified, UL Classified, ULC Listed standards. Many of the products in our Safety Store have diameters that are important to your buying decision. This product comes with a 9 1/2 in overall diameter. This part comes with the following: Flame Arrester, Hose.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Containers
Product Number 697841-14050
Product Name Justrite Accuflow Green Steel 2 gal Safety Can - 13 1/4 in Height - 9 1/2 in Overall Diameter - 697841-14050
Material Steel; Steel
Unlock Full Specs
to access all available technical data

Similar Products

Carbide Insert Packaging - 1.74X1.46X.32 (44.3 x 37.1 x 8.2 MM) 5 CELL INSERT BOX - IB05/B7 - MOCAP LLC
Specs
Container Type Box
Height 0.5748 inch (14.6 mm)
Length 5.43 inch (138 mm)
View Details
Plastic Case - Plastic-Cases - Isotech, Inc.
Specs
Material Plastic
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Protective Bag, 50.8-76.2 Diameter Lenses, 10 Quantity - LAB-27 - Newport MKS
Specs
Container Type Bag
Material White Hydroentangled Polyester
View Details