Justrite Mfg. Co., LLC Justrite Accuflow Blue Steel 1 gal Safety Can - 10 1/2 in Height - 9 1/2 in Overall Diameter - 697841-14044 7210320

Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This part has a 10 1/2 in height. The Justrite Accuflow safety can is made of steel, is packaged 1 per pack, comes in blue and meets CARB, FM Approved, NFPA 30, TüV Certified, UL Classified, ULC Listed standards. Many of the products in our Safety Store have diameters that are important to your buying decision. This SKU comes with a 9 1/2 in overall diameter. This product comes with the following: Flame Arrester, Hose.
Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This part has a 10 1/2 in height. The Justrite Accuflow safety can is made of steel, is packaged 1 per pack, comes in blue and meets CARB, FM Approved, NFPA 30, TüV Certified, UL Classified, ULC Listed standards. Many of the products in our Safety Store have diameters that are important to your buying decision. This SKU comes with a 9 1/2 in overall diameter. This product comes with the following: Flame Arrester, Hose.

Suppliers

Company
Product
Description
Supplier Links
Justrite Accuflow Blue Steel 1 gal Safety Can - 10 1/2 in Height - 9 1/2 in Overall Diameter - 697841-14044 - 697841-14044 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Justrite Accuflow Blue Steel 1 gal Safety Can - 10 1/2 in Height - 9 1/2 in Overall Diameter - 697841-14044
697841-14044
Justrite Accuflow Blue Steel 1 gal Safety Can - 10 1/2 in Height - 9 1/2 in Overall Diameter - 697841-14044 697841-14044
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This part has a 10 1/2 in height. The Justrite Accuflow safety can is made of steel, is packaged 1 per pack, comes in blue and meets CARB, FM Approved, NFPA 30, TüV Certified, UL Classified, ULC Listed standards. Many of the products in our Safety Store have diameters that are important to your buying decision. This SKU comes with a 9 1/2 in overall diameter. This product comes with the following: Flame Arrester, Hose.

R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This part has a 10 1/2 in height. The Justrite Accuflow safety can is made of steel, is packaged 1 per pack, comes in blue and meets CARB, FM Approved, NFPA 30, TÜV Certified, UL Classified, ULC Listed standards. Many of the products in our Safety Store have diameters that are important to your buying decision. This SKU comes with a 9 1/2 in overall diameter. This product comes with the following: Flame Arrester, Hose.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Containers
Product Number 697841-14044
Product Name Justrite Accuflow Blue Steel 1 gal Safety Can - 10 1/2 in Height - 9 1/2 in Overall Diameter - 697841-14044
Material Steel; Steel
Unlock Full Specs
to access all available technical data

Similar Products

Anti Static Packaging - 1908436 - RS Components, Ltd.
Specs
Container Type Bag
Features ESD
Height 17.91 inch (455 mm)
View Details
Hinged Containers - CVC-1.00-1 1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 1.43 inch (36.32 mm)
Width 0.8400 inch (21.34 mm)
View Details