Justrite Mfg. Co., LLC Justrite Accuflow Red Steel 1 gal Safety Can - 10 1/2 in Height - 9 1/2 in Overall Diameter - 7210120 7210120

Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This SKU has a 10 1/2 in height. The Justrite Accuflow safety can is made of steel, is packaged 1 per pack, comes in red and meets CARB, FM Approved, NFPA 30, OSHA, TüV Certified, UL Classified, ULC Listed standards. Many of the products in our Safety Store have diameters that are important to your buying decision. This SKU comes with a 9 1/2 in overall diameter. This SKU comes with the following: Flame Arrester, Hose.
Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This SKU has a 10 1/2 in height. The Justrite Accuflow safety can is made of steel, is packaged 1 per pack, comes in red and meets CARB, FM Approved, NFPA 30, OSHA, TüV Certified, UL Classified, ULC Listed standards. Many of the products in our Safety Store have diameters that are important to your buying decision. This SKU comes with a 9 1/2 in overall diameter. This SKU comes with the following: Flame Arrester, Hose.

Suppliers

Company
Product
Description
Supplier Links
Justrite Accuflow Red Steel 1 gal Safety Can - 10 1/2 in Height - 9 1/2 in Overall Diameter - 7210120 - 7210120 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Justrite Accuflow Red Steel 1 gal Safety Can - 10 1/2 in Height - 9 1/2 in Overall Diameter - 7210120
7210120
Justrite Accuflow Red Steel 1 gal Safety Can - 10 1/2 in Height - 9 1/2 in Overall Diameter - 7210120 7210120
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This SKU has a 10 1/2 in height. The Justrite Accuflow safety can is made of steel, is packaged 1 per pack, comes in red and meets CARB, FM Approved, NFPA 30, OSHA, TüV Certified, UL Classified, ULC Listed standards. Many of the products in our Safety Store have diameters that are important to your buying decision. This SKU comes with a 9 1/2 in overall diameter. This SKU comes with the following: Flame Arrester, Hose.

R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This SKU has a 10 1/2 in height. The Justrite Accuflow safety can is made of steel, is packaged 1 per pack, comes in red and meets CARB, FM Approved, NFPA 30, OSHA, TÜV Certified, UL Classified, ULC Listed standards. Many of the products in our Safety Store have diameters that are important to your buying decision. This SKU comes with a 9 1/2 in overall diameter. This SKU comes with the following: Flame Arrester, Hose.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Containers
Product Number 7210120
Product Name Justrite Accuflow Red Steel 1 gal Safety Can - 10 1/2 in Height - 9 1/2 in Overall Diameter - 7210120
Material Steel; Steel
Unlock Full Specs
to access all available technical data

Similar Products

Carrying Case, Medium Pressure Lift Bags, 36
Specs
Material Nylon
Width 36 inch (914 mm)
View Details
Lead Lined Storage Containers -  - MarShield
Specs
Container Type Box
Material Steel
Application Radioactive Materials
View Details