Justrite Mfg. Co., LLC Justrite Red Steel 5 gal Safety Can - 15 7/8 in Height - 11 3/4 in Overall Diameter - 697841-14024 7150146

Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This SKU has a 15 7/8 in height. The Justrite safety can is made of steel, is packaged 1 per pack, comes in red and meets FM Approved standards. Many of the products in our Safety Store have diameters that are important to your buying decision. This SKU comes with a 11 3/4 in overall diameter. This SKU comes with the following: 08540 - Top Faucet, Flame Arrester, Stand.
Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This SKU has a 15 7/8 in height. The Justrite safety can is made of steel, is packaged 1 per pack, comes in red and meets FM Approved standards. Many of the products in our Safety Store have diameters that are important to your buying decision. This SKU comes with a 11 3/4 in overall diameter. This SKU comes with the following: 08540 - Top Faucet, Flame Arrester, Stand.

Suppliers

Company
Product
Description
Supplier Links
Justrite Red Steel 5 gal Safety Can - 15 7/8 in Height - 11 3/4 in Overall Diameter - 697841-14024 - 697841-14024 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Justrite Red Steel 5 gal Safety Can - 15 7/8 in Height - 11 3/4 in Overall Diameter - 697841-14024
697841-14024
Justrite Red Steel 5 gal Safety Can - 15 7/8 in Height - 11 3/4 in Overall Diameter - 697841-14024 697841-14024
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This SKU has a 15 7/8 in height. The Justrite safety can is made of steel, is packaged 1 per pack, comes in red and meets FM Approved standards. Many of the products in our Safety Store have diameters that are important to your buying decision. This SKU comes with a 11 3/4 in overall diameter. This SKU comes with the following: 08540 - Top Faucet, Flame Arrester, Stand.

R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This SKU has a 15 7/8 in height. The Justrite safety can is made of steel, is packaged 1 per pack, comes in red and meets FM Approved standards. Many of the products in our Safety Store have diameters that are important to your buying decision. This SKU comes with a 11 3/4 in overall diameter. This SKU comes with the following: 08540 - Top Faucet, Flame Arrester, Stand.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Containers
Product Number 697841-14024
Product Name Justrite Red Steel 5 gal Safety Can - 15 7/8 in Height - 11 3/4 in Overall Diameter - 697841-14024
Material Steel; Steel
Unlock Full Specs
to access all available technical data

Similar Products

55-Gallon Open-Head UN Rated Steel Drum - DRM423 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 55 gallons (208 liters)
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
ATA Cases -  - Royal Case Company, Inc.
Royal Case Company, Inc.
View Details
Hinged Containers - CVC-1.50-1 1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 1.45 inch (36.83 mm)
Width 1.4 inch (35.56 mm)
View Details