Justrite Mfg. Co., LLC Justrite Red Steel 5 gal Safety Can - 16 7/8 in Height - 11 3/4 in Overall Diameter - 7150110 7150110

Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This part has a 16 7/8 in height. The Justrite safety can is made of steel, is packaged 1 per pack, comes in red and meets CARB, FM Approved, NFPA 30, OSHA, TüV Certified, UL Classified, ULC Listed standards. Many of the products in our Safety Store have diameters that are important to your buying decision. This part comes with a 11 3/4 in overall diameter. This product comes with the following: 11202Y - Funnel, Flame Arrester.
Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This part has a 16 7/8 in height. The Justrite safety can is made of steel, is packaged 1 per pack, comes in red and meets CARB, FM Approved, NFPA 30, OSHA, TüV Certified, UL Classified, ULC Listed standards. Many of the products in our Safety Store have diameters that are important to your buying decision. This part comes with a 11 3/4 in overall diameter. This product comes with the following: 11202Y - Funnel, Flame Arrester.

Suppliers

Company
Product
Description
Supplier Links
Justrite Red Steel 5 gal Safety Can - 16 7/8 in Height - 11 3/4 in Overall Diameter - 7150110 - 7150110 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Justrite Red Steel 5 gal Safety Can - 16 7/8 in Height - 11 3/4 in Overall Diameter - 7150110
7150110
Justrite Red Steel 5 gal Safety Can - 16 7/8 in Height - 11 3/4 in Overall Diameter - 7150110 7150110
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This part has a 16 7/8 in height. The Justrite safety can is made of steel, is packaged 1 per pack, comes in red and meets CARB, FM Approved, NFPA 30, OSHA, TüV Certified, UL Classified, ULC Listed standards. Many of the products in our Safety Store have diameters that are important to your buying decision. This part comes with a 11 3/4 in overall diameter. This product comes with the following: 11202Y - Funnel, Flame Arrester.

R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This part has a 16 7/8 in height. The Justrite safety can is made of steel, is packaged 1 per pack, comes in red and meets CARB, FM Approved, NFPA 30, OSHA, TÜV Certified, UL Classified, ULC Listed standards. Many of the products in our Safety Store have diameters that are important to your buying decision. This part comes with a 11 3/4 in overall diameter. This product comes with the following: 11202Y - Funnel, Flame Arrester.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Containers
Product Number 7150110
Product Name Justrite Red Steel 5 gal Safety Can - 16 7/8 in Height - 11 3/4 in Overall Diameter - 7150110
Material Steel; Steel
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Case - Plastic-Cases - Isotech, Inc.
Specs
Material Plastic
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Protective Bag, 25.4-38.1 Diameter Lenses, 10 Quantity - LAB-26 - Newport MKS
Specs
Container Type Bag
Material White Hydroentangled Polyester
View Details