Justrite Mfg. Co., LLC Justrite Red Steel 2 1/2 gal Safety Can - 11 1/2 in Height - 11 3/4 in Overall Diameter - 697841-14010 7125110

Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This item has a 11 1/2 in height. The Justrite safety can is made of steel, is packaged 1 per pack, comes in red and meets CARB, FM Approved, NFPA 30, OSHA, TüV Certified, UL Classified, ULC Listed standards. Many of the products in our Safety Store have diameters that are important to your buying decision. This product comes with a 11 3/4 in overall diameter. This product comes with the following: 11202Y - Funnel, Flame Arrester.
Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This item has a 11 1/2 in height. The Justrite safety can is made of steel, is packaged 1 per pack, comes in red and meets CARB, FM Approved, NFPA 30, OSHA, TüV Certified, UL Classified, ULC Listed standards. Many of the products in our Safety Store have diameters that are important to your buying decision. This product comes with a 11 3/4 in overall diameter. This product comes with the following: 11202Y - Funnel, Flame Arrester.

Suppliers

Company
Product
Description
Supplier Links
Justrite Red Steel 2 1/2 gal Safety Can - 11 1/2 in Height - 11 3/4 in Overall Diameter - 697841-14010 - 697841-14010 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Justrite Red Steel 2 1/2 gal Safety Can - 11 1/2 in Height - 11 3/4 in Overall Diameter - 697841-14010
697841-14010
Justrite Red Steel 2 1/2 gal Safety Can - 11 1/2 in Height - 11 3/4 in Overall Diameter - 697841-14010 697841-14010
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This item has a 11 1/2 in height. The Justrite safety can is made of steel, is packaged 1 per pack, comes in red and meets CARB, FM Approved, NFPA 30, OSHA, TüV Certified, UL Classified, ULC Listed standards. Many of the products in our Safety Store have diameters that are important to your buying decision. This product comes with a 11 3/4 in overall diameter. This product comes with the following: 11202Y - Funnel, Flame Arrester.

R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This item has a 11 1/2 in height. The Justrite safety can is made of steel, is packaged 1 per pack, comes in red and meets CARB, FM Approved, NFPA 30, OSHA, TÜV Certified, UL Classified, ULC Listed standards. Many of the products in our Safety Store have diameters that are important to your buying decision. This product comes with a 11 3/4 in overall diameter. This product comes with the following: 11202Y - Funnel, Flame Arrester.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Containers
Product Number 697841-14010
Product Name Justrite Red Steel 2 1/2 gal Safety Can - 11 1/2 in Height - 11 3/4 in Overall Diameter - 697841-14010
Material Steel; Steel
Unlock Full Specs
to access all available technical data

Similar Products

Tight-Head UN Rated Poly Drum - DRM1136 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Polyethylene (PE)
Volume Capacity 55 gallons (208 liters)
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Aluminum Cases -  - Royal Case Company, Inc.
Royal Case Company, Inc.
Specs
Material Aluminum
View Details
Hinged Containers - CVC-1.00-2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 1.91 inch (48.51 mm)
Width 0.8300 inch (21.08 mm)
View Details