Justrite Mfg. Co., LLC Justrite Yellow Steel 2 gal Safety Can - 13 3/4 in Height - 9 1/2 in Overall Diameter - 697841-14000 7120200

Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This item has a 13 3/4 in height. The Justrite safety can is made of steel, is packaged 1 per pack, comes in yellow and meets CARB, FM Approved, NFPA 30, TüV Certified, UL Classified, ULC Listed standards. Many of the products in our Safety Store have diameters that are important to your buying decision. This product comes with a 9 1/2 in overall diameter. This product comes with the following: Flame Arrester.
Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This item has a 13 3/4 in height. The Justrite safety can is made of steel, is packaged 1 per pack, comes in yellow and meets CARB, FM Approved, NFPA 30, TüV Certified, UL Classified, ULC Listed standards. Many of the products in our Safety Store have diameters that are important to your buying decision. This product comes with a 9 1/2 in overall diameter. This product comes with the following: Flame Arrester.

Suppliers

Company
Product
Description
Supplier Links
Justrite Yellow Steel 2 gal Safety Can - 13 3/4 in Height - 9 1/2 in Overall Diameter - 697841-14000 - 697841-14000 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Justrite Yellow Steel 2 gal Safety Can - 13 3/4 in Height - 9 1/2 in Overall Diameter - 697841-14000
697841-14000
Justrite Yellow Steel 2 gal Safety Can - 13 3/4 in Height - 9 1/2 in Overall Diameter - 697841-14000 697841-14000
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This item has a 13 3/4 in height. The Justrite safety can is made of steel, is packaged 1 per pack, comes in yellow and meets CARB, FM Approved, NFPA 30, TüV Certified, UL Classified, ULC Listed standards. Many of the products in our Safety Store have diameters that are important to your buying decision. This product comes with a 9 1/2 in overall diameter. This product comes with the following: Flame Arrester.

R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This item has a 13 3/4 in height. The Justrite safety can is made of steel, is packaged 1 per pack, comes in yellow and meets CARB, FM Approved, NFPA 30, TÜV Certified, UL Classified, ULC Listed standards. Many of the products in our Safety Store have diameters that are important to your buying decision. This product comes with a 9 1/2 in overall diameter. This product comes with the following: Flame Arrester.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Containers
Product Number 697841-14000
Product Name Justrite Yellow Steel 2 gal Safety Can - 13 3/4 in Height - 9 1/2 in Overall Diameter - 697841-14000
Material Steel; Steel
Unlock Full Specs
to access all available technical data

Similar Products

Storage Boxes - 1631907 - RS Components, Ltd.
RS Components, Ltd.
Specs
Container Type Box
Material Pp
Volume Capacity 20.08 gallons (76 liters)
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details
PIG® Overpack Salvage Drum - PAK725 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Polyethylene (PE)
Volume Capacity 95 gallons (360 liters)
View Details
Carrying Case, Medium Pressure Lift Bags, 36
Specs
Material Nylon
Width 36 inch (914 mm)
View Details