Justrite Mfg. Co., LLC Justrite Green Steel 1 gal Safety Can - 11 in Height - 9 1/2 in Overall Diameter - 697841-13995 7110400

Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This product has a 11 in height. The Justrite safety can is made of steel, is packaged 1 per pack, comes in green and meets CARB, FM Approved, NFPA 30, TüV Certified, UL Classified, ULC Listed standards. Many of the products in our Safety Store have diameters that are important to your buying decision. This SKU comes with a 9 1/2 in overall diameter. This product comes with the following: Flame Arrester.
Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This product has a 11 in height. The Justrite safety can is made of steel, is packaged 1 per pack, comes in green and meets CARB, FM Approved, NFPA 30, TüV Certified, UL Classified, ULC Listed standards. Many of the products in our Safety Store have diameters that are important to your buying decision. This SKU comes with a 9 1/2 in overall diameter. This product comes with the following: Flame Arrester.

Suppliers

Company
Product
Description
Supplier Links
Justrite Green Steel 1 gal Safety Can - 11 in Height - 9 1/2 in Overall Diameter - 697841-13995 - 697841-13995 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Justrite Green Steel 1 gal Safety Can - 11 in Height - 9 1/2 in Overall Diameter - 697841-13995
697841-13995
Justrite Green Steel 1 gal Safety Can - 11 in Height - 9 1/2 in Overall Diameter - 697841-13995 697841-13995
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This product has a 11 in height. The Justrite safety can is made of steel, is packaged 1 per pack, comes in green and meets CARB, FM Approved, NFPA 30, TüV Certified, UL Classified, ULC Listed standards. Many of the products in our Safety Store have diameters that are important to your buying decision. This SKU comes with a 9 1/2 in overall diameter. This product comes with the following: Flame Arrester.

R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This product has a 11 in height. The Justrite safety can is made of steel, is packaged 1 per pack, comes in green and meets CARB, FM Approved, NFPA 30, TÜV Certified, UL Classified, ULC Listed standards. Many of the products in our Safety Store have diameters that are important to your buying decision. This SKU comes with a 9 1/2 in overall diameter. This product comes with the following: Flame Arrester.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Containers
Product Number 697841-13995
Product Name Justrite Green Steel 1 gal Safety Can - 11 in Height - 9 1/2 in Overall Diameter - 697841-13995
Material Steel; Steel
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Case - Plastic-Cases - Isotech, Inc.
Specs
Material Plastic
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details