Justrite Mfg. Co., LLC Justrite Soundgard White Steel 10 gal Safety Can - 18 1/4 in Height - 13 15/16 in Overall Diameter - 697841-12722 5935

Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This part has a 18 1/4 in height. The Justrite Soundgard safety can is made of steel, comes in white and meets FM Approved, OSHA 29 CFR 1910.1030, TüV standards. Many of the products in our Safety Store have diameters that are important to your buying decision. This product comes with a 13 15/16 in overall diameter.
Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This part has a 18 1/4 in height. The Justrite Soundgard safety can is made of steel, comes in white and meets FM Approved, OSHA 29 CFR 1910.1030, TüV standards. Many of the products in our Safety Store have diameters that are important to your buying decision. This product comes with a 13 15/16 in overall diameter.

Suppliers

Company
Product
Description
Supplier Links
Justrite Soundgard White Steel 10 gal Safety Can - 18 1/4 in Height - 13 15/16 in Overall Diameter - 697841-12722 - 697841-12722 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Justrite Soundgard White Steel 10 gal Safety Can - 18 1/4 in Height - 13 15/16 in Overall Diameter - 697841-12722
697841-12722
Justrite Soundgard White Steel 10 gal Safety Can - 18 1/4 in Height - 13 15/16 in Overall Diameter - 697841-12722 697841-12722
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This part has a 18 1/4 in height. The Justrite Soundgard safety can is made of steel, comes in white and meets FM Approved, OSHA 29 CFR 1910.1030, TüV standards. Many of the products in our Safety Store have diameters that are important to your buying decision. This product comes with a 13 15/16 in overall diameter.

R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This part has a 18 1/4 in height. The Justrite Soundgard safety can is made of steel, comes in white and meets FM Approved, OSHA 29 CFR 1910.1030, TÜV standards. Many of the products in our Safety Store have diameters that are important to your buying decision. This product comes with a 13 15/16 in overall diameter.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Containers
Product Number 697841-12722
Product Name Justrite Soundgard White Steel 10 gal Safety Can - 18 1/4 in Height - 13 15/16 in Overall Diameter - 697841-12722
Material Steel; Steel
Unlock Full Specs
to access all available technical data

Similar Products

Lead Lined Storage Containers -  - MarShield
Specs
Container Type Box
Material Steel
Application Radioactive Materials
View Details
Carrying Case, Medium Pressure Lift Bags, 24
Specs
Material Nylon
Width 24 inch (610 mm)
View Details
Ellsworth STACCUPS Mixing Cup Clear 4 oz - EAMXCUP4 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Hinged Containers - CVC-2.00-1-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 0.8500 inch (21.59 mm)
Width 1.85 inch (46.99 mm)
View Details