Justrite Mfg. Co., LLC Justrite Soundgard White Steel 6 gal Safety Can - 15 7/8 in Height - 11 7/8 in Overall Diameter - 697841-12720 5915

Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This item has a 15 7/8 in height. The Justrite Soundgard safety can is made of steel, comes in white and meets FM Approved, OSHA 29 CFR 1910.1030, TüV standards. Many of the products in our Safety Store have diameters that are important to your buying decision. This part comes with a 11 7/8 in overall diameter.
Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This item has a 15 7/8 in height. The Justrite Soundgard safety can is made of steel, comes in white and meets FM Approved, OSHA 29 CFR 1910.1030, TüV standards. Many of the products in our Safety Store have diameters that are important to your buying decision. This part comes with a 11 7/8 in overall diameter.

Suppliers

Company
Product
Description
Supplier Links
Justrite Soundgard White Steel 6 gal Safety Can - 15 7/8 in Height - 11 7/8 in Overall Diameter - 697841-12720 - 697841-12720 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Justrite Soundgard White Steel 6 gal Safety Can - 15 7/8 in Height - 11 7/8 in Overall Diameter - 697841-12720
697841-12720
Justrite Soundgard White Steel 6 gal Safety Can - 15 7/8 in Height - 11 7/8 in Overall Diameter - 697841-12720 697841-12720
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This item has a 15 7/8 in height. The Justrite Soundgard safety can is made of steel, comes in white and meets FM Approved, OSHA 29 CFR 1910.1030, TüV standards. Many of the products in our Safety Store have diameters that are important to your buying decision. This part comes with a 11 7/8 in overall diameter.

R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This item has a 15 7/8 in height. The Justrite Soundgard safety can is made of steel, comes in white and meets FM Approved, OSHA 29 CFR 1910.1030, TÜV standards. Many of the products in our Safety Store have diameters that are important to your buying decision. This part comes with a 11 7/8 in overall diameter.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Containers
Product Number 697841-12720
Product Name Justrite Soundgard White Steel 6 gal Safety Can - 15 7/8 in Height - 11 7/8 in Overall Diameter - 697841-12720
Material Steel; Steel
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Case - Plastic-Cases - Isotech, Inc.
Specs
Material Plastic
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Protective Bag, 6.35-12.7 Diameter Lenses, 10 Quantity - LAB-25 - Newport MKS
Specs
Container Type Bag
Material White Hydroentangled Polyester
View Details