Justrite Mfg. Co., LLC Justrite Soundgard Silver Steel 6 gal Safety Can - 15 7/8 in Height - 11 7/8 in Overall Diameter - 697841-12719 5914

Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This product has a 15 7/8 in height. The Justrite Soundgard safety can is made of steel, comes in silver and meets FM Approved, OSHA 29 CFR 1910.1030, TüV standards. Many of the products in our Safety Store have diameters that are important to your buying decision. This item comes with a 11 7/8 in overall diameter.
Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This product has a 15 7/8 in height. The Justrite Soundgard safety can is made of steel, comes in silver and meets FM Approved, OSHA 29 CFR 1910.1030, TüV standards. Many of the products in our Safety Store have diameters that are important to your buying decision. This item comes with a 11 7/8 in overall diameter.

Suppliers

Company
Product
Description
Supplier Links
Justrite Soundgard Silver Steel 6 gal Safety Can - 15 7/8 in Height - 11 7/8 in Overall Diameter - 697841-12719 - 697841-12719 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Justrite Soundgard Silver Steel 6 gal Safety Can - 15 7/8 in Height - 11 7/8 in Overall Diameter - 697841-12719
697841-12719
Justrite Soundgard Silver Steel 6 gal Safety Can - 15 7/8 in Height - 11 7/8 in Overall Diameter - 697841-12719 697841-12719
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This product has a 15 7/8 in height. The Justrite Soundgard safety can is made of steel, comes in silver and meets FM Approved, OSHA 29 CFR 1910.1030, TüV standards. Many of the products in our Safety Store have diameters that are important to your buying decision. This item comes with a 11 7/8 in overall diameter.

R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This product has a 15 7/8 in height. The Justrite Soundgard safety can is made of steel, comes in silver and meets FM Approved, OSHA 29 CFR 1910.1030, TÜV standards. Many of the products in our Safety Store have diameters that are important to your buying decision. This item comes with a 11 7/8 in overall diameter.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Containers
Product Number 697841-12719
Product Name Justrite Soundgard Silver Steel 6 gal Safety Can - 15 7/8 in Height - 11 7/8 in Overall Diameter - 697841-12719
Material Steel; Steel
Unlock Full Specs
to access all available technical data

Similar Products

Anti Static Packaging - 173876 - RS Components, Ltd.
Specs
Container Type Bag
Height 7.99 inch (203 mm)
Width 7.99 inch (203 mm)
View Details
Hinged Containers - CVC-1.50-1 1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 1.45 inch (36.83 mm)
Width 1.4 inch (35.56 mm)
View Details