Justrite Mfg. Co., LLC Justrite 45 gal Blue Hazardous Material Storage Cabinet - 43 in Width - 65 in Height - Floor Standing - 697841-10087 29884B

Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This part has a 43 in width x 65 in height. The Justrite hazardous material storage cabinet comes in blue and meets FM Approved, NFPA 30, OSHA standards. Features a 45 gal storage capacity. This item comes with the following: High Visibility Steel Barrier Bar Across Both Doors.
Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This part has a 43 in width x 65 in height. The Justrite hazardous material storage cabinet comes in blue and meets FM Approved, NFPA 30, OSHA standards. Features a 45 gal storage capacity. This item comes with the following: High Visibility Steel Barrier Bar Across Both Doors.

Suppliers

Company
Product
Description
Supplier Links
Justrite 45 gal Blue Hazardous Material Storage Cabinet - 43 in Width - 65 in Height - Floor Standing - 697841-10087 - 697841-10087 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Justrite 45 gal Blue Hazardous Material Storage Cabinet - 43 in Width - 65 in Height - Floor Standing - 697841-10087
697841-10087
Justrite 45 gal Blue Hazardous Material Storage Cabinet - 43 in Width - 65 in Height - Floor Standing - 697841-10087 697841-10087
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This part has a 43 in width x 65 in height. The Justrite hazardous material storage cabinet comes in blue and meets FM Approved, NFPA 30, OSHA standards. Features a 45 gal storage capacity. This item comes with the following: High Visibility Steel Barrier Bar Across Both Doors.

R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This part has a 43 in width x 65 in height. The Justrite hazardous material storage cabinet comes in blue and meets FM Approved, NFPA 30, OSHA standards. Features a 45 gal storage capacity. This item comes with the following: High Visibility Steel Barrier Bar Across Both Doors.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Cabinets and Casework
Product Number 697841-10087
Product Name Justrite 45 gal Blue Hazardous Material Storage Cabinet - 43 in Width - 65 in Height - Floor Standing - 697841-10087
Use Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Tool Bags - 179802 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Tool Cabinet
Height 14.17 inch (360 mm)
Width 12.99 inch (330 mm)
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details
PIG® Highrise Flammable Safety Cabinet - CAB728 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
Features Fire Proof
View Details
Evidence Drying Cabinet - DrySafe™ ACEVD30BT - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Application Laboratory
View Details