Justrite Mfg. Co., LLC Justrite Black High Density Polyethylene 20 gal Tray - 26 in Width - 5 1/2 in Height - 38 in Overall Diameter - 28716 28716

Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This product has a 26 in width x 5 1/2 in height. The Justrite tray is made of high density polyethylene, comes in black and is for use with Spill Control. Many of the products in our Safety Store have diameters that are important to your buying decision. This SKU comes with a 38 in overall diameter.
Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This product has a 26 in width x 5 1/2 in height. The Justrite tray is made of high density polyethylene, comes in black and is for use with Spill Control. Many of the products in our Safety Store have diameters that are important to your buying decision. This SKU comes with a 38 in overall diameter.

Suppliers

Company
Product
Description
Supplier Links
Justrite Black High Density Polyethylene 20 gal Tray - 26 in Width - 5 1/2 in Height - 38 in Overall Diameter - 28716 - 28716 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Justrite Black High Density Polyethylene 20 gal Tray - 26 in Width - 5 1/2 in Height - 38 in Overall Diameter - 28716
28716
Justrite Black High Density Polyethylene 20 gal Tray - 26 in Width - 5 1/2 in Height - 38 in Overall Diameter - 28716 28716
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This product has a 26 in width x 5 1/2 in height. The Justrite tray is made of high density polyethylene, comes in black and is for use with Spill Control. Many of the products in our Safety Store have diameters that are important to your buying decision. This SKU comes with a 38 in overall diameter.

R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This product has a 26 in width x 5 1/2 in height. The Justrite tray is made of high density polyethylene, comes in black and is for use with Spill Control. Many of the products in our Safety Store have diameters that are important to your buying decision. This SKU comes with a 38 in overall diameter.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Containers
Product Number 28716
Product Name Justrite Black High Density Polyethylene 20 gal Tray - 26 in Width - 5 1/2 in Height - 38 in Overall Diameter - 28716
Container Type Trays
Unlock Full Specs
to access all available technical data

Similar Products

Straight-Sided Open-Head UN Rated Poly Drum - DRM1059 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Polyethylene (PE)
Volume Capacity 55 gallons (208 liters)
View Details
Protective Bag, 25.4-38.1 Diameter Lenses, 10 Quantity - LAB-26 - Newport MKS
Specs
Container Type Bag
Material White Hydroentangled Polyester
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details
Instrument Cases - 1951546 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Aluminum; Anodised aluminium
Height 1.77 inch (45 mm)
Length 6.3 inch (160 mm)
View Details