Justrite Mfg. Co., LLC Justrite Red Steel 3 1/2 gal Safety Can - 13 in Height - 13 3/4 in Overall Diameter - 697841-01072 27713

Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This SKU has a 13 in height. The Justrite safety can is made of steel, comes in red and meets FM Approved, TüV standards. Many of the products in our Safety Store have diameters that are important to your buying decision. This part comes with a 13 3/4 in overall diameter. This part comes with the following: Basket.
Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This SKU has a 13 in height. The Justrite safety can is made of steel, comes in red and meets FM Approved, TüV standards. Many of the products in our Safety Store have diameters that are important to your buying decision. This part comes with a 13 3/4 in overall diameter. This part comes with the following: Basket.

Suppliers

Company
Product
Description
Supplier Links
Justrite Red Steel 3 1/2 gal Safety Can - 13 in Height - 13 3/4 in Overall Diameter - 697841-01072 - 697841-01072 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Justrite Red Steel 3 1/2 gal Safety Can - 13 in Height - 13 3/4 in Overall Diameter - 697841-01072
697841-01072
Justrite Red Steel 3 1/2 gal Safety Can - 13 in Height - 13 3/4 in Overall Diameter - 697841-01072 697841-01072
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This SKU has a 13 in height. The Justrite safety can is made of steel, comes in red and meets FM Approved, TüV standards. Many of the products in our Safety Store have diameters that are important to your buying decision. This part comes with a 13 3/4 in overall diameter. This part comes with the following: Basket.

R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This SKU has a 13 in height. The Justrite safety can is made of steel, comes in red and meets FM Approved, TÜV standards. Many of the products in our Safety Store have diameters that are important to your buying decision. This part comes with a 13 3/4 in overall diameter. This part comes with the following: Basket.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Containers
Product Number 697841-01072
Product Name Justrite Red Steel 3 1/2 gal Safety Can - 13 in Height - 13 3/4 in Overall Diameter - 697841-01072
Material Steel; Steel
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Case - Plastic-Cases - Isotech, Inc.
Specs
Material Plastic
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Protective Bag, 6.35-12.7 Diameter Lenses, 10 Quantity - LAB-25 - Newport MKS
Specs
Container Type Bag
Material White Hydroentangled Polyester
View Details