Justrite Mfg. Co., LLC Justrite Red Steel 3 1/2 gal Safety Can - 11 1/4 in Height - 11 3/8 in Overall Diameter - 697841-01060 27603

Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This product has a 11 1/4 in height. The Justrite safety can is made of steel, comes in red and meets FM Approved, TüV standards. Many of the products in our Safety Store have diameters that are important to your buying decision. This part comes with a 11 3/8 in overall diameter.
Description
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This product has a 11 1/4 in height. The Justrite safety can is made of steel, comes in red and meets FM Approved, TüV standards. Many of the products in our Safety Store have diameters that are important to your buying decision. This part comes with a 11 3/8 in overall diameter.

Suppliers

Company
Product
Description
Supplier Links
Justrite Red Steel 3 1/2 gal Safety Can - 11 1/4 in Height - 11 3/8 in Overall Diameter - 697841-01060 - 697841-01060 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Justrite Red Steel 3 1/2 gal Safety Can - 11 1/4 in Height - 11 3/8 in Overall Diameter - 697841-01060
697841-01060
Justrite Red Steel 3 1/2 gal Safety Can - 11 1/4 in Height - 11 3/8 in Overall Diameter - 697841-01060 697841-01060
R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This product has a 11 1/4 in height. The Justrite safety can is made of steel, comes in red and meets FM Approved, TüV standards. Many of the products in our Safety Store have diameters that are important to your buying decision. This part comes with a 11 3/8 in overall diameter.

R.S. Hughes carries a large selection of product shapes and sizes to help best meet your specific applications. Width, length & height are some of the more common measurements to consider. This product has a 11 1/4 in height. The Justrite safety can is made of steel, comes in red and meets FM Approved, TÜV standards. Many of the products in our Safety Store have diameters that are important to your buying decision. This part comes with a 11 3/8 in overall diameter.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Industrial Containers
Product Number 697841-01060
Product Name Justrite Red Steel 3 1/2 gal Safety Can - 11 1/4 in Height - 11 3/8 in Overall Diameter - 697841-01060
Material Steel; Steel
Unlock Full Specs
to access all available technical data

Similar Products

Lead Lined Storage Containers -  - MarShield
Specs
Container Type Box
Material Steel
Application Radioactive Materials
View Details
Multi Boxes - 1X1X3/8 (26 x26x 10 mm) MULTI BOX PP - MB26 - MOCAP LLC
Specs
Container Type Box
Height 0.5236 inch (13.3 mm)
Width 1.24 inch (31.5 mm)
View Details
Silicone Cases -  - Royal Case Company, Inc.
Royal Case Company, Inc.
View Details